EN
  • EN
  • DE

TND312S-TL-E

Part No TND312S-TL-E
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog PMIC - Full, Half - Bridge Drivers
Description IC DRIVER DUAL 25V 2/2A 8-SOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Full, Half-Bridge Drivers
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Packaging Reel(TR)
Output Configuration Half Bridge (2)
Applications DC Motors, DC-DC Converters, General Purpose
Interface Logic
Load Type Inductive
Technology Power MOSFET
Rds On (Typ) 3 Ohm LS, 4 Ohm HS
Current - Peak Output 2A
Operating Supply Voltage 4.5 V ~ 25 V
Voltage - Load 4.5 V ~ 25 V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style SMD/SMT
Package 8-SOIC (0.173", 4.40mm Width)
Manufacturer Device Package 8-SOP
Win Source Part Number 100865-TND312S-TL-E
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TND312S-TL-E CAD Model

Description

The SANYO Semiconductor (U.S.A) Corporation TND312S-TL-E is a power MOSFET technology-based integrated circuit designed for DC motors, DC-DC converters, and general-purpose applications.

  • Manufacturer: SANYO Semiconductor (U.S.A) Corporation
  • Technology: Power MOSFET
  • Applications: DC motors, DC-DC converters, and general-purpose applications
  • Supply Voltage: 4.5 V to 25 V
  • Output Configuration: Half-bridge (2)
  • Load Type: Inductive
  • Current Peak Output: 2A
  • Package: 8-SOIC (0.173", 4.40mm Width)
  • Rds on (Typ): 3 Ohm LS, 4 Ohm HS
  • Operating Temperature: -55°C to 150°C (TJ)

You May Also Be Interested in

Vishay
50A VRPOWER INTEGRATED POWER ST / Half Bridge Driver Synchronous Buck Converters Power MOSFET PowerPAK® MLP66-40
Lowest to $2.1152
Analog Devices Inc.
100V HALF BRIDGE DRIVER W/ FLOAT / Half Bridge (2) Driver General Purpose Power MOSFET 12-MSOP-EP
Lowest to $5.4298
Infineon Technologies
IC HALF BRIDGE DRIVER TSDSO-14 / Half Bridge Driver DC Motors, General Purpose SMART7 PG-TSDSO-14
Lowest to $2.0969
Infineon Technologies
IC POWERSTAGE DRIVER 30IQFN / Half Bridge Driver Synchronous Buck Converters Power MOSFET PG-IQFN-30-2
Lowest to $6.2566
Maxim Integrated
IC INTERFACE CONTROLLER / Half Bridge Driver General Purpose Power MOSFET 16-FCQFN (6x3.75)
Need more? Email Us
Maxim Integrated
IC REG SW SMART SLAVE QFN / Driver
Lowest to $16.3637
NXP / Nexperia
EDP TO LVDS BRIDGE IC / Driver
Lowest to $5.3788
Maxim Integrated
IC INTERFACE CONTROLLER / Driver
Lowest to $4.2835
STMicroelectronics
IC HALF BRIDGE DRV 1.3A 16VFQFPN
Lowest to $2.6481

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess