EN
  • EN
  • DE

RM17JC00MW

Part No RM17JC00MW
Manufacturer Schneider Electric
Catalog Monitor - Current/Voltage - Relay Output
Description HARMONY, MODULAR CURRENT CONTROL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Current Sensing AC/DC
Trip Status Energized High/Low
Trip Range 2 ~ 20A AC/DC
Delay Time No Delay
Voltage - Supply 24 ~ 240VAC/DC
Output Type Relay
Circuit SPDT (1 Form C)
Contact Rating @ Voltage 5A @ 250VAC/250VDC
Mounting Type DIN Rail
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1549849-RM17JC00MW
Ultra Librarian 3D Model Ultra Librarian RM17JC00MW CAD Model

Description

N

You May Also Be Interested in

Littelfuse Inc.
CURRENT SENSOR W/RELAY 5-200A
Need more? Email Us
Schneider Electric
HARMONY, MODULAR 3-PHASE VOLTAGE
Need more? Email Us
Phoenix Contact
MON RELAY 1PHASE 2PDT 10A 250V
Need more? Email Us
Phoenix Contact
MON RELAY 1PHASE 2PDT 300VAC
Need more? Email Us
Schneider Electric
HARMONY, MODULAR CURRENT CONTROL
Need more? Email Us
Schneider Electric
ZELIO, 3 PHASE SUPPLY CONTROL RE
Need more? Email Us
Schneider Electric
ZELIO, 3 PHASE SUPPLY CONTROL RE
Need more? Email Us
Phoenix Contact
MONITORING RELAY 3PH SCREW TERM
Need more? Email Us
Littelfuse Inc.
PWR MON W/ EXT GF CT & DISP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess