EN
  • EN
  • DE

RM35JA31MW

Part No RM35JA31MW
Manufacturer Schneider Electric
Catalog Monitor - Current/Voltage - Relay Output
Description HARMONY, MODULAR 1-PHASE CURRENT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Current Sensing AC/DC
Trip Status Energized High/Low
Trip Range 2 ~ 500mA AC/DC
Delay Time 0.3 Sec ~ 20 Sec
Voltage - Supply 24 ~ 240VAC/DC
Output Type Relay
Circuit DPDT (2 Form C)
Contact Rating @ Voltage 5A @ 250VAC
Mounting Type DIN Rail
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1549850-RM35JA31MW
Ultra Librarian 3D Model Ultra Librarian RM35JA31MW CAD Model

Description

N

You May Also Be Interested in

Schneider Electric
HARMONY, MODULAR 1-PHASE VOLTAGE
Need more? Email Us
Phoenix Contact
MON RELAY 3PHASE 2PDT 400VAC
Need more? Email Us
Phoenix Contact
MON RELAY 1PHASE 2PDT 300VAC
Need more? Email Us
Schneider Electric
HARMONY, MODULAR 1-PHASE CURRENT
Need more? Email Us
Schneider Electric
HARMONY, MODULAR CURRENT CONTROL
Need more? Email Us
Schneider Electric
HARMONY, MODULAR MULTIFUNCTION 3
Need more? Email Us
Schneider Electric
HARMONY, MODULAR 3-PHASE SUPPLY
Need more? Email Us
Littelfuse Inc.
CURRENT SENSOR W/RELAY 5-200A
Need more? Email Us
Phoenix Contact
MON RELAY 1PHASE 1PDT 300VAC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess