EN
  • EN
  • DE

SSM1D212BD

Part No SSM1D212BD
Manufacturer Schneider Electric
Catalog Solid State Relays
Description SSR RELAY SPST-NO 12A 1-60V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting Type DIN Rail
Circuit SPST-NO (1 Form A)
Output Type DC
Voltage - Input 4 ~ 32VDC
Voltage - Load 1 V ~ 60 V
Load Current 12 A
Termination Style Screw Terminal
Temperature Range - Operating -30°C ~ 80°C
Case / Package Module
Approval Agency CSA, UL
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1570472-SSM1D212BD
Ultra Librarian 3D Model Ultra Librarian SSM1D212BD CAD Model

Description

N

You May Also Be Interested in

Littelfuse Inc.
SSR RELAY SPST-NC 100MA 0-400V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 25A 24-140V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 5A 48-530V
Need more? Email Us
Phoenix Contact
SSR RELAY SPST-NO 5A 3-33V
Need more? Email Us
Phoenix Contact
SSR RELAY SPST-NO 100MA 3-48V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 12A 0-100V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 10A 24-280V
Need more? Email Us
Coto Technology
SSR RELAY SPST-NO 120MA 0-350V
Need more? Email Us
Coto Technology
RELAY SPST-NO/NC 100MA 0-400V
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess