EN
  • EN
  • DE

ZB5AV07

Part No ZB5AV07
Manufacturer Schneider Electric
Catalog Optics - Lenses
Description LENS WHITE TWIST LOCK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Lens with Holder
Color White
Number of LEDs 1
Lens Style Round with Flat Top
Lens Size 29mm Dia
Material Plastic
Mounting Type Twist Lock
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1560843-ZB5AV07
Ultra Librarian 3D Model Ultra Librarian ZB5AV07 CAD Model

Description

N

You May Also Be Interested in

Excelitas Technologies
PLANO-CONVEX LENS; N-BAK4; D=31. /
Need more? Email Us
Adafruit Industries LLC
CONVEX PLASTIC LENS WITH EDGE - / Lens Clear
Need more? Email Us
Ledil
LENS CLR 10-17DEG SPOT ADH SCREW / Lens with Holder Clear 10° ~ 17° Spot Adhesive, Screw
Need more? Email Us
Carclo Technical Plastics
LENS CLR 15-30DEG MEDIUM SNAP-IN
Need more? Email Us
Ledil
LENS CLR 29DEG MEDIUM ADH SCREW / Lens With Holder Clear 29° Medium Adhesive, Screw
Lowest to $45.3060
OSRAM Opto Semiconductors Inc.
LENS CLEAR 20DEG SPOT ADHESIVE
Need more? Email Us
Ledil
LENS 5POS 50MM ROUND OD 10.7MM
Lowest to $22.7443
Ledil
LENS CLR 26-36DEG WIDE ADHESIVE / Lens with Integrated Mount Clear 26° ~ 36° Wide Adhesive
Need more? Email Us
Ledil
LENS CLEAR 16DEG SPOT ADH TAPE / Lens with Holder Clear 16° Spot Adhesive Tape
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess