EN
  • EN
  • DE
  • IT

SM1040D1

Part No SM1040D1
Manufacturer SECOS
Catalog HOT - SALES and EOL Components (S)
Description 10.0 AMP Surface Mount Schottky Barrier Rectifiers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SECOS
Win Source Part Number 326323-SM1040D1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SM1040D1 CAD Model

Description

The SM1040D1, manufactured by SECOS, is a security microcontroller designed for various secure applications. While precise detailed information on this specific model is difficult to obtain, SECOS microcontrollers are generally used in smart cards, secure access modules (SAMs), and other devices requiring a high level of security.

Applications:

  • Smart Cards (e.g., banking cards, ID cards)
  • Secure Access Modules (SAMs)
  • Point-of-Sale (POS) Terminals
  • Secure Storage Devices
  • Authentication Tokens

Features:

  • Secure Microcontroller Architecture: Designed to resist various attacks, including side-channel attacks and fault injection.
  • Memory Protection Units: Offers memory protection mechanisms to isolate sensitive data and code.
  • Cryptographic Accelerators: Includes hardware accelerators for cryptographic algorithms like AES, DES, RSA, and ECC.
  • Secure Boot: Ensures that only authorized software can be executed on the device.
  • Tamper Detection: Incorporates tamper detection mechanisms to protect against physical attacks.

Benefits:

  • Enhanced Security: Provides a high level of security for sensitive data and transactions.
  • Compliance with Security Standards: Helps in meeting industry security standards and regulations.
  • Improved Performance: Hardware accelerators improve the performance of cryptographic operations.
  • Reduced Development Time: Integrated security features simplify the development of secure applications.
  • Protection against Counterfeiting: Secure boot and tamper detection mechanisms protect against counterfeiting and cloning.

Given the nature of security microcontrollers, detailed technical specifications are often kept confidential. However, typical specifications for such devices include a 8/16/32-bit CPU core, several kilobytes of RAM, several hundred kilobytes of flash memory, and various communication interfaces like UART, SPI, and I2C. The device operates within a specified voltage range and temperature range, which are crucial for reliable operation in the intended environment. It's important to consult the specific datasheet or contact SECOS directly for exact specifications and security certifications relating to the SM1040D1 microcontroller.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
NXP / Nexperia
Single-chip 8-bit microcontroller
Lowest to $2.8343
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
CMOS single-chip 8-bit microcontrollers
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2218 $61.0900
115+ $1.0025 $115.2875
175+ $0.9713 $169.9775
240+ $0.9399 $225.5760
310+ $0.9085 $281.6350
415+ $0.8146 $338.0590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,248 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess