EN
  • EN
  • DE

S-882152ABD-M3B-TF

Part No S-882152ABD-M3B-TF
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 310790-S-882152ABD-M3B-TF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-882152ABD-M3B-TF CAD Model

Description

The SII Semiconductor Corporation S-882152ABD-M3B-TF is a voltage detector IC designed for power management and system monitoring. This IC provides accurate voltage detection and reset functionality, ensuring system stability and preventing erroneous operation due to voltage drops or power failures.

Applications:

  • Microcontroller Systems: Used to reset microcontrollers during power-up or voltage drop conditions.
  • Power Supply Supervision: Monitors power supply voltages and triggers a reset if the voltage falls below a specified threshold.
  • Battery Management Systems: Protects batteries from over-discharge by initiating a shutdown when the battery voltage is low.
  • Real-Time Clocks (RTCs): Ensures the correct operation of RTCs by providing a reset signal during power fluctuations.
  • Memory Protection: Prevents data corruption in memory devices during power loss by triggering a reset.

Features:

  • High-Precision Voltage Detection: Accurately detects voltage levels with minimal error.
  • Low Current Consumption: Minimizes power consumption to extend battery life in portable devices.
  • CMOS Output: Provides a CMOS output for direct interfacing with microcontrollers and other digital circuits.
  • Small Package: Available in a compact package for space-constrained applications.
  • Hysteresis: Includes hysteresis to prevent oscillations near the detection threshold.

Benefits:

  • Enhanced System Reliability: Prevents system malfunctions and data corruption due to voltage fluctuations.
  • Accurate Reset Functionality: Ensures a reliable reset signal for microcontrollers and other critical components.
  • Extended Battery Life: Minimizes power consumption, maximizing battery life in portable applications.
  • Easy Integration: Simplifies system design with its CMOS output and small package.
  • Improved Noise Immunity: Hysteresis improves noise immunity and prevents false triggering.

Technical Specifications:

The S-882152ABD-M3B-TF features a typical detection voltage of 5.2V. It is designed to operate over a wide temperature range, typically -40°C to +85°C. It uses a very low supply current, generally in the microampere range. The output type is CMOS. Consult the manufacturer's datasheet for precise values regarding voltage thresholds, timing specifications, and other relevant electrical characteristics.

You May Also Be Interested in

Lite-On Inc.
Lowest to $3.3322
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Micron Technology Inc.
Lowest to $1.4076
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
Texas Instruments
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess