EN
  • EN
  • DE
  • IT

SSD3055

Part No SSD3055
Manufacturer SECOS
Catalog HOT - SALES and EOL Components (S)
Description N-Channel Enhancement Mode Power Mos.FET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SECOS
Win Source Part Number 340896-SSD3055
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SSD3055 CAD Model

Description

The SECOS SSD3055 is a secure smart card controller designed for high-security applications. It's engineered to provide robust protection against various attacks, making it suitable for sensitive data storage and processing.

Applications

  • Secure Identity Documents (e.g., National IDs, ePassports)
  • Banking and Payment Cards (e.g., EMV chip cards)
  • Secure Access Control Systems
  • Hardware Security Modules (HSMs)
  • Trusted Platform Modules (TPMs)

Features

  • High-performance 8/16-bit CPU architecture optimized for smart card applications.
  • Integrated cryptographic coprocessors supporting DES, 3DES, AES, RSA, and ECC algorithms.
  • Advanced memory management unit (MMU) for secure memory partitioning and access control.
  • Tamper detection and resistance mechanisms to protect against physical attacks.
  • Secure boot process to ensure the integrity of the firmware.
  • Hardware random number generator (HRNG) for cryptographic key generation.
  • Multiple communication interfaces (e.g., ISO/IEC 7816, SPI, I2C).
  • Low-power operation for extended battery life in portable applications.
  • Compliance with industry standards such as Common Criteria and EMVCo.

Benefits

  • Enhanced Security: Provides a high level of security against logical and physical attacks, protecting sensitive data from unauthorized access.
  • Improved Performance: Optimized CPU and cryptographic coprocessors enable fast and efficient execution of security-critical operations.
  • Flexible Integration: Supports multiple communication interfaces, allowing for seamless integration into various smart card and security module designs.
  • Reduced Development Time: Comprehensive development tools and software libraries simplify the development process and accelerate time-to-market.
  • Long-Term Availability: Designed for long-term availability and support, ensuring a stable and reliable platform for security applications.

Additional Details

The SSD3055 incorporates several layers of security mechanisms, including active shielding, memory encryption, and voltage and frequency monitoring. These features work together to create a highly secure environment for storing and processing sensitive data. It also includes robust error detection and correction capabilities to ensure data integrity. The device is typically packaged in a small form factor suitable for embedding into smart cards and other security devices.

You May Also Be Interested in

NXP / Nexperia
MCU 8-bit 80C51 CISC 2KB EPROM 5V 24-Pin PDIP / 80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
SII Semiconductor Corporation
Lowest to $9.0941
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
NXP / Nexperia
CMOS single-chip 8-bit microcontroller
Lowest to $5.4784
Freescale Semiconductor - NXP
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess