The SSG4228, manufactured by SECOS, is a smart card security controller designed for various secure applications. It is a high-performance, tamper-resistant microcontroller that provides a robust platform for smart cards and secure elements.
Applications
- Banking and Payment Cards: Used in EMV chip cards for secure financial transactions, credit cards, and debit cards.
- Identity Cards: Secure storage and processing of personal identification data in national ID cards, driver's licenses, and electronic passports.
- Access Control: Controlling access to buildings, networks, and other resources using smart card technology.
- Healthcare Cards: Storing and managing patient medical records securely in healthcare systems.
- Loyalty Programs: Implementing secure and reliable loyalty and reward programs for businesses.
Features
- High-Security Architecture: Incorporates advanced security features to protect against various attack vectors, including side-channel attacks, fault injection, and physical tampering.
- Cryptographic Support: Supports a wide range of cryptographic algorithms, including DES, 3DES, AES, RSA, and ECC, to ensure data confidentiality and integrity.
- Secure Memory Management: Provides secure memory management mechanisms to protect sensitive data from unauthorized access and modification.
- Hardware Security Modules (HSM): Features built-in HSMs to accelerate cryptographic operations and enhance security.
- Multiple Interfaces: Offers various communication interfaces, such as ISO/IEC 7816, USB, and contactless interfaces, to support different application requirements.
Benefits
- Enhanced Security: Provides a high level of security for sensitive data and applications, protecting against fraud and data breaches.
- Improved Performance: Delivers fast and efficient cryptographic processing, ensuring quick transaction times and a smooth user experience.
- Compliance with Standards: Meets industry standards and certifications, such as EMVCo and Common Criteria, ensuring compatibility and interoperability.
- Cost-Effectiveness: Offers a cost-effective solution for secure smart card applications, reducing development and deployment costs.
- Long-Term Reliability: Designed for long-term reliability and durability, ensuring consistent performance over the lifespan of the card.
Additional Details
The SSG4228 typically includes a secure microcontroller core, a secure memory subsystem, cryptographic accelerators, and various peripheral interfaces. It is manufactured using advanced semiconductor technology to ensure high performance and low power consumption. Specific technical specifications may vary depending on the exact model and configuration. Contact SECOS directly for detailed datasheets and application notes to see the exact features of a specific iteration of this product.