EN
  • EN
  • DE

SKM200GAH123DKL

Part No SKM200GAH123DKL
Manufacturer Semikron
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1032501-SKM200GAH123DKL
Categories OEM Parts( S )
Manufacturer Semikron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SKM200GAH123DKL CAD Model

Description

The SKM200GAH123DKL is an IGBT module manufactured by Semikron, designed for high-power switching applications. The 'SKM' prefix signifies a Semikron module, with '200' indicating the current rating (200A), and the rest of the code describing voltage, configuration and module type. This module is likely used in applications requiring efficient power conversion and control.

Applications

  • Industrial motor drives: Controlling AC motor speed and torque in pumps, fans, and conveyor systems.
  • Renewable energy inverters: Converting DC power from solar panels or wind turbines to AC power for grid connection.
  • Uninterruptible power supplies (UPS): Providing backup power in case of grid failures.
  • Welding equipment: Delivering precise current control for various welding processes.
  • Traction drives: Powering electric vehicles, trains, and trams.

Features

  • IGBT technology: Enabling high switching frequencies, low on-state voltage drop, and robust performance.
  • Integrated freewheeling diodes: Providing reverse current protection and simplifying circuit design.
  • Isolated baseplate: Ensuring electrical isolation between the power semiconductors and the mounting surface.
  • Low inductance design: Minimizing switching losses and reducing electromagnetic interference (EMI).
  • Temperature sensor: Allowing for real-time monitoring of the module's temperature for thermal management and protection.

Benefits

  • High efficiency: Reducing energy consumption and lowering operating costs.
  • Reliable operation: Ensuring long-term performance and minimizing downtime.
  • Compact size: Enabling integration into space-constrained equipment.
  • Simplified system design: Reducing the number of external components and simplifying circuit layout.
  • Improved power control: Enabling precise and efficient control of electrical power.

For specific technical details on the SKM200GAH123DKL, including voltage and current ratings, switching characteristics, thermal resistance, and package dimensions, consult the official Semikron datasheet for this part number. Always refer to the datasheet for critical application and safety information.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Fairchild/ON Semiconductor
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess