EN
  • EN
  • DE

GPA042A100L-ND

Part No GPA042A100L-ND
Manufacturer SemiQ
Catalog IGBTs - Single
Description IGBT 1000V 60A 463W TO264 / IGBT NPT and Trench 1000 V 60 A 463 W Through Hole TO-264
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr SemiQ
Package Tube
Product Status Obsolete
IGBT Type NPT and Trench
Voltage - Collector Emitter Breakdown (Max) 1000 V
Current - Collector (Ic) (Max) 60 A
Current - Collector Pulsed (Icm) 120 A
Vce(on) (Max) @ Vge, Ic 2.9V @ 15V, 60A
Power - Max 463 W
Switching Energy 13.1mJ (on), 6.3mJ (off)
Input Type Standard
Gate Charge 405 nC
Td (on/off) @ 25°C 230ns/1480ns
Test Condition 600V, 60A, 50Ohm, 15V
Reverse Recovery Time (trr) 465 ns
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-264-3, TO-264AA
Supplier Device Package TO-264
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 1560-1225-1,1560-1225-1-ND,1560-1225-2,1560-1225-2INACTIVE,1560-1225-5,1560-1225-2-ND
Standard Package 25
Win Source Part Number 1060983-GPA042A100L-ND
Ultra Librarian 3D Model Ultra Librarian GPA042A100L-ND CAD Model

Description

The 1060983-GPA042A100L-ND is a discrete semiconductor product that is used in various electronic applications.

  • Product Type: IGBT (insulated-gate bipolar transistor)
  • Manufacturer: SemiQ
  • Win Source Part Number: 1060983-GPA042A100L-ND
  • IGBT Type: NPT and Trench
  • Voltage Collector Emitter Breakdown: 1000 V
  • Current Collector: 60 A
  • Switching Energy (On): 13.1mJ
  • Switching Energy (Off): 6.3mJ
  • Mounting Type: Through-hole
  • Package/Case: TO-264-3, TO-264AA

You May Also Be Interested in

Infineon Technologies
IGBT Trench Field Stop 600 V 40 A 166 W Through Hole PG-TO247-3-1
Need more? Email Us
IXYS
IGBT 2500V 104A TO-247AD
Lowest to $47.9923
IXYS
IGBT 3000V 30A TO-268HV
Lowest to $81.8181
Infineon Technologies
IGBT TRENCH 650V 80A TO247-3
Lowest to $2.6571
Renesas Electronics America
IGBT Trench 600 V 16 A 52 W Surface Mount LDPAK
Need more? Email Us
Rohm Semiconductor
IGBT 460V 20A TO-252
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 140A TO-247AD
Need more? Email Us
IXYS
IGBT PT 1200V 40A TO-263AA
Lowest to $13.6363

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.9628 $97.9256
3+ $40.1744 $120.5232
5+ $38.9189 $194.5945
7+ $37.6634 $263.6438
8+ $36.4079 $291.2632
11+ $32.6415 $359.0565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,118 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess