EN
  • EN
  • DE

UM611024BSW15

Part No UM611024BSW15
Manufacturer UMC Corporation
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1019304-UM611024BSW15
Categories OEM Parts(T-Z)
Manufacturer UMC Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UM611024BSW15 CAD Model

Description

The UM611024BSW15 is a high-speed, low-power Static Random Access Memory (SRAM) chip manufactured by UMC Corporation. It is organized as 128K x 8 bits, providing a total memory capacity of 1 MBit. This SRAM is designed for applications requiring fast data access and low power consumption.

Applications

  • Cache Memory: Used as cache memory in microprocessors and embedded systems to speed up data access.
  • Buffer Memory: Employed as buffer memory in data acquisition and processing systems.
  • Embedded Systems: Integrated into embedded systems for data storage and retrieval.
  • Industrial Control Systems: Used in industrial control systems for real-time data processing.
  • Communication Equipment: Found in communication devices for data buffering and storage.

Features

  • High-Speed Access Time: Offers a fast access time of 15ns, enabling rapid data retrieval.
  • Low Power Consumption: Designed for energy-efficient operation, suitable for battery-powered applications.
  • Wide Operating Voltage Range: Operates over a wide voltage range, providing flexibility in system design.
  • TTL Compatible Inputs and Outputs: Compatible with TTL logic levels, simplifying interface with other components.
  • Standard Packaging: Available in standard packages for easy integration into circuit boards.

Benefits

  • Fast Data Access: High-speed access time enhances system performance by minimizing data retrieval delays.
  • Energy Efficiency: Low power consumption extends battery life and reduces overall energy costs.
  • Versatile Integration: Wide operating voltage range and TTL compatibility simplify system design and integration.
  • Reliable Operation: Robust design ensures reliable performance in demanding environments.
  • Cost-Effective Solution: Provides a cost-effective solution for high-speed data storage.

The UM611024BSW15 SRAM is a reliable and versatile component for applications requiring high-speed data access and low power consumption. Its robust design and high-performance characteristics make it an excellent choice for demanding environments. Key specifications include access time, operating voltage range, and power consumption. The SRAM is designed to provide stable and efficient data storage, ensuring optimal performance in various industrial, commercial, and consumer applications.

You May Also Be Interested in

TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Kemet
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess