EN
  • EN
  • DE

S-301T

Part No S-301T
Manufacturer Semitec USA Corp
Catalog TRANSISTORS
Description Current Regulator Diodes 100V .30mA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semitec
Maximum Regulator Current 300 uA
Maximum Limiting Voltage 800 mV
Maximum Peak Operating Voltage 100 V
Mounting Style SMD/SMT
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 150 C
Series S
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Configuration Single
Brand Semitec
Product Type Current Regulator Diodes
Standard Pack Qty 3000
Subcategory Diodes & Rectifiers
Ultra Librarian 3D Model Ultra Librarian S-301T CAD Model

You May Also Be Interested in

NXP / Nexperia
JFETs TAPE7 FET-RFSS
Lowest to $2.7273
Diodes Incorporated
MOSFETs MOSFET BVDSS: 61V-100V PowerDI3333-8 T&R 2K
Lowest to $0.8116
Vishay
MOSFETs POWRPK P CHAN 30V
Need more? Email Us
NXP / Nexperia
RF Bipolar Transistors TAPE-7 TNS-RFSS
Lowest to $0.2346
Panjit
MOSFETs 20V P-Channel Enhancement Mode MOSFET
Lowest to $0.1320
Rohm Semiconductor
Bipolar Transistors - BJT NPN 32V 1A
Lowest to $0.1065
Nexperia USA Inc.
MOSFETs TAPE-7 MOSFET
Lowest to $6.3556
NXP / Nexperia
RF Bipolar Transistors NPN 15V 9GHZ
Lowest to $0.0995
Vishay
MOSFETs P Ch -100Vds 20Vgs
Lowest to $4.5883

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess