EN
  • EN
  • DE

RCLAMP0511P

Part No RCLAMP0511P
Manufacturer Semtech Corporation
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Category Circuit Protection
Family TVS - Diodes
Win Source Part Number 182577-RCLAMP0511P
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RCLAMP0511P CAD Model

Description

The RCLAMP0511P is a transient voltage suppressor (TVS) diode array designed to protect sensitive electronic components from electrostatic discharge (ESD) and other transient voltage events. Manufactured by Semtech Corporation, this device is optimized for safeguarding high-speed data interfaces and I/O ports in various electronic applications.

Applications

  • High-Speed Data Lines: Protects data lines in USB, Ethernet, and HDMI interfaces.
  • Mobile Devices: Safeguards I/O ports and internal circuitry in smartphones, tablets, and laptops.
  • Networking Equipment: Provides ESD protection for Ethernet ports and other interfaces in routers and switches.
  • Industrial Equipment: Protects communication ports and control lines in industrial automation systems.
  • Automotive Electronics: Used in automotive infotainment systems and other electronic control units.

Features

  • Low Clamping Voltage: Provides fast and effective clamping action to protect downstream components.
  • Low Capacitance: Minimizes signal degradation in high-speed data lines.
  • High Surge Capability: Can withstand high surge currents as defined by industry standards.
  • Small Package: Compact package design allows for easy integration into space-constrained applications.
  • Pb-Free and RoHS Compliant: Environmentally friendly construction.

Benefits

  • Enhanced ESD Protection: Prevents damage to sensitive electronic components from ESD strikes.
  • Improved System Reliability: Increases the overall robustness and lifespan of electronic devices.
  • Reduced Downtime: Minimizes system failures due to voltage transients.
  • Compliance with Industry Standards: Meets IEC 61000-4-2 (ESD), IEC 61000-4-4 (EFT), and IEC 61000-4-5 (Surge) requirements.
  • Cost-Effective Protection: Provides a cost-efficient solution for protecting electronic components from ESD and surge events.

Additional Details

The RCLAMP0511P consists of multiple TVS diodes in an array configuration. During a transient event, the TVS diodes quickly clamp the voltage to a safe level, diverting the excess energy away from the protected circuitry. The low capacitance of the device ensures that it does not significantly affect the signal integrity of high-speed data lines. The device is a critical component in designing electronics that are both reliable and compliant with regulatory requirements for ESD and surge protection.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess