EN
  • EN
  • DE

SC1146CSW.TR

Part No SC1146CSW.TR
Manufacturer Semtech Corporation
Catalog HOT - SALES and EOL Components (S)
Description VRM9.0 PROGRAMMABLE, MULTI-PHASE, HIGH PERFORMANCE PWM CONTROLLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 314514-SC1146CSW.TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC1146CSW.TR CAD Model

Description

The SC1146CSW.TR is a synchronous buck regulator from Semtech Corporation. It's engineered for efficient voltage step-down conversion. The ".TR" suffix indicates that it is supplied on tape and reel for automated assembly. This regulator integrates both high-side and low-side MOSFETs for improved efficiency and reduced component count.

Applications

  • Point-of-load regulation in servers
  • Networking equipment power
  • Industrial control applications
  • Embedded systems power
  • FPGA and microprocessor core voltage regulation

Features

  • High efficiency: Achieved through synchronous rectification.
  • Integrated MOSFETs: Simplifies the design and reduces PCB footprint.
  • Wide input voltage range: Designed to operate with a range of input voltages.
  • Adjustable output voltage: Can be set to specific voltage levels using external resistors.
  • Overcurrent protection (OCP): Protects against excessive current draw.
  • Thermal shutdown protection (OTP): Prevents damage from overheating.
  • Enable/Disable control: Allows the regulator to be turned on or off.
  • Soft-start functionality: Limits inrush current during startup.

Benefits

  • Reduced power loss: Synchronous rectification minimizes power dissipation, improving overall efficiency.
  • Simplified design: Integrated MOSFETs reduce the number of external components needed.
  • Improved reliability: Overcurrent and thermal protection enhance system robustness.
  • Design flexibility: Adjustable output voltage allows for use in various applications.
  • Smaller footprint: Integrated design saves board space.

Additional Details

The SC1146CSW.TR is often found in high-performance applications requiring tightly regulated power. The switching frequency of this regulator is optimized for efficiency and transient response. It is housed in a surface-mount package. The integrated MOSFETs usually have low on-resistance, further minimizing power losses. The device is designed for stable operation with ceramic output capacitors. The ".TR" designation signifies that the device is provided on tape and reel packaging, which is suitable for automated pick-and-place manufacturing processes.

You May Also Be Interested in

Sharp Microelectronics
Lowest to $1.3860
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.6537
STMicroelectronics
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
Texas Instruments
Need more? Email Us
Sharp Microelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess