EN
  • EN
  • DE

SC1457ISK-2.5TR

Part No SC1457ISK-2.5TR
Manufacturer Semtech Corporation
Catalog OEM Parts ( S )
Description Linear Voltage Regulator IC; Voltage Regulator Type: Fixed Positive LDO Linear; Input Voltage Primary Max: 6.5V;...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Dropout Voltage 150 mV
Number of Pins 5
Output Current 150 mA
Win Source Part Number 1091483-SC1457ISK-2.5TR
Categories OEM Parts( S )
Manufacturer Semtech Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SC1457ISK-2.5TR CAD Model

Description

The SC1457ISK-2.5TR is a low-dropout (LDO) linear regulator manufactured by Semtech Corporation. This regulator provides a stable 2.5V output voltage from a higher input voltage, making it suitable for a variety of applications requiring a regulated power supply.

Applications

  • Portable Electronics: Powering microcontrollers, sensors, and other components in smartphones, tablets, and wearables.
  • Battery-Powered Devices: Providing a stable voltage for sensitive circuits in devices powered by batteries.
  • Industrial Control Systems: Regulating voltage for sensors and control circuits in industrial equipment.
  • Medical Devices: Providing a clean and stable power supply for medical instruments.
  • Networking Equipment: Regulating voltage for communication chips and other components in routers and switches.

Features

  • Low Dropout Voltage: Maintains a stable output voltage even with a small difference between the input and output voltages.
  • High Output Current: Can supply a significant amount of current to power various loads.
  • Low Quiescent Current: Minimizes power consumption when the regulator is not actively supplying current.
  • Overcurrent Protection: Protects the regulator and the load from damage in the event of a short circuit or overload.
  • Overtemperature Protection: Prevents the regulator from overheating and failing.
  • Stable with Ceramic Capacitors: Can be used with low-ESR ceramic capacitors for improved stability.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits

  • Stable Output Voltage: Provides a consistent voltage supply, ensuring reliable operation of connected devices.
  • Efficient Power Conversion: Minimizes power loss, extending battery life in portable applications.
  • Protection Features: Prevents damage to the regulator and the load, increasing system reliability.
  • Easy to Use: Requires minimal external components, simplifying circuit design.
  • Compact Size: Suitable for space-constrained applications.

Additional Details

The SC1457ISK-2.5TR typically operates with an input voltage range slightly above the 2.5V output. The dropout voltage is typically a few hundred millivolts at the rated output current. It is supplied in a small surface-mount package, such as a TSOT-23 or similar. This regulator is often used in conjunction with decoupling capacitors to improve stability and reduce noise.

You May Also Be Interested in

STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess