EN
  • EN
  • DE

SC2440TE

Part No SC2440TE
Manufacturer Semtech Corporation
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case TSSOP
Manufacturer Semtech Corporation
Manufacturer Homepage www.semtech.com
Win Source Part Number 726820-SC2440TE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC2440TE CAD Model

Description

The SC2440TE is a high-performance, low-power, 2.4 GHz transceiver manufactured by Semtech Corporation. This transceiver is designed for wireless communication applications, offering a robust and efficient solution for data transmission.

Applications

  • Wireless Sensor Networks (WSN): Connecting sensors and actuators in industrial, agricultural, and environmental monitoring applications.
  • Internet of Things (IoT) Devices: Enabling wireless connectivity for a wide range of IoT devices, such as smart home appliances, wearables, and asset trackers.
  • Remote Control Systems: Used in remote controls for consumer electronics, industrial equipment, and automotive applications.
  • Wireless Metering (AMR): Facilitating automatic meter reading in utility applications.
  • Security Systems: Providing wireless communication for security sensors, alarms, and access control systems.

Features

  • 2.4 GHz ISM Band: Operates in the globally available 2.4 GHz ISM (Industrial, Scientific, and Medical) band.
  • Low Power Consumption: Designed for low power operation, extending battery life in portable devices.
  • High Sensitivity: High receiver sensitivity allows for long-range communication.
  • Programmable Output Power: Adjustable transmit power to optimize range and power consumption.
  • Data Rate: Supports various data rates to meet different application requirements.
  • SPI Interface: Easy to interface with microcontrollers via SPI (Serial Peripheral Interface).
  • Small Package: Available in a small package for space-constrained applications.

Benefits

  • Long Range Communication: High sensitivity and programmable output power enable long-range wireless communication.
  • Low Power Operation: Low power consumption extends battery life in portable and battery-powered devices.
  • Simplified Integration: SPI interface simplifies integration with microcontrollers and other system components.
  • Flexible Configuration: Programmable parameters allow for customization to meet specific application requirements.
  • Reduced Cost: Integrated features reduce the need for external components, lowering overall system cost.

Additional Details

The SC2440TE typically employs a direct-sequence spread spectrum (DSSS) modulation scheme for robust communication. It incorporates various power management features to minimize power consumption in different operating modes. The specific data rates, output power levels, and sensitivity values are detailed in the product datasheet, which should be consulted for detailed design information.

Semtech is a leading supplier of high-performance analog and mixed-signal semiconductors and advanced algorithms, and the SC2440TE is designed to provide reliable and efficient wireless communication in a wide range of applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1853 $65.5590
65+ $1.7937 $116.5905
100+ $1.7371 $173.7100
140+ $1.6817 $235.4380
180+ $1.6251 $292.5180
240+ $1.4576 $349.8240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess