EN
  • EN
  • DE

SC2453ITSTRT

Part No SC2453ITSTRT
Manufacturer Semtech Corporation
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG QD BCK/LINEAR 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Semtech Corporation
Packaging Reel - TR
Status Obsolete(EOL)
Topology Step-Down (Buck) Synchronous (2), Linear (LDO) (2)
Purpose Any Function
Number of Outputs 4
Frequency - Switching 100kHz to 700kHz
Voltage/Current - Output 1 Controller
Voltage/Current - Output 2 Controller
Voltage/Current - Output 3 Adj to 0.5V, -
w/LED Driver No
w/Supervisor No
w/Sequencer No
Supply Voltage - Operating 4.5 V to 30 V
Temperature Range - Operating -40°C to 150°C
Mounting SMD (SMT)
Case / Package 28-TSSOP
Win Source Part Number 1094768-SC2453ITSTRT
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian SC2453ITSTRT CAD Model

Description

The SC2453ITSTRT is a high-performance, single-channel load switch manufactured by Semtech Corporation. This load switch is designed to control power distribution in portable devices and other power-sensitive applications. It features low on-resistance, fast turn-on and turn-off times, and comprehensive protection features.

Applications

  • Smartphones
  • Tablets
  • Wearable Devices
  • Portable Media Players
  • Power Management Systems

Features

  • Input Voltage Range: 1.5V to 5.5V
  • On-Resistance (Ron): 22 mOhms (typical)
  • Continuous Current: 3A
  • Quiescent Current: 1 μA (typical)
  • Turn-On Time: 30 μs (typical)
  • Turn-Off Time: 10 μs (typical)
  • Protection: Over-Voltage, Over-Current, and Thermal Shutdown
  • Package: 6-Lead TDFN
  • RoHS Compliant: Yes

Benefits

  • High Efficiency: Low on-resistance minimizes power loss and voltage drop.
  • Fast Switching: Enables rapid power cycling and load control.
  • Low Quiescent Current: Conserves battery life in portable devices.
  • Comprehensive Protection: Protects the load and the device from damage.
  • Compact Size: 6-Lead TDFN package allows for high-density board layouts.

Additional Details

The SC2453ITSTRT load switch utilizes advanced CMOS technology to achieve its low on-resistance and fast switching speeds. The integrated protection features ensure reliable operation in various operating conditions. It is commonly used to control power to individual components or subsystems in portable devices. It enables dynamic power management, optimizing battery life and system performance. The device is lead-free and RoHS compliant, meeting environmental regulations. It provides a stable and dependable solution for load switching in diverse electronic systems. The high current capability supports a wide range of loads. The low quiescent current extends battery life in portable applications. The SC2453ITSTRT is ideal for applications requiring efficient, protected, and controlled power distribution.

You May Also Be Interested in

Maxim Integrated
3-V to 28-V, synchronous peak current mode buck controller for notebook power 32-VQFN -40 to 85
Lowest to $65.2829
Maxim Integrated
DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Need more? Email Us
Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024
Richtek USA Inc.
IC REG DL BUCK/LNR 500KHZ 23QFN
Lowest to $1.4553
Maxim Integrated
DC DC Cntrlr Dual-OUT Sync Buck 3.5V to 42V 28-Pin TQFN EP T/R
Need more? Email Us
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us
Maxim Integrated
Quick PWM Step Down VID Power Supply Controller 32-Pin TQFN EP T/R
Lowest to $5.8209
Maxim Integrated
Charge Pump STPUP 4.75V 12mA 8-Pin uMAX
Lowest to $5.8208

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess