EN
  • EN
  • DE

SC2614MLTRT

Part No SC2614MLTRT
Manufacturer Semtech Corporation
Catalog OEM Parts ( S )
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1091511-SC2614MLTRT
Categories OEM Parts( S )
Manufacturer Semtech Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SC2614MLTRT CAD Model

Description

The SC2614MLTRT is a high-performance synchronous step-down regulator manufactured by Semtech Corporation. It is designed to provide efficient power conversion for a wide range of applications. This regulator features a wide input voltage range, high switching frequency, and excellent transient response, making it suitable for demanding power supply designs.

Applications

  • Point-of-load (POL) regulators
  • Distributed power architectures
  • Networking equipment
  • Servers and storage systems
  • Industrial automation
  • Telecommunications equipment

Features

  • Wide input voltage range: Operates from 4.5V to 18V.
  • High switching frequency: Up to 1MHz, allowing for smaller external components.
  • Synchronous rectification: Improves efficiency and reduces power dissipation.
  • Integrated MOSFETs: Reduces external component count and simplifies design.
  • Adjustable output voltage: Allows for flexibility in application.
  • Overcurrent protection: Protects the regulator and load from damage.
  • Thermal shutdown: Provides additional protection against overheating.
  • Enable/disable control: Allows for easy power sequencing.

Benefits

  • High efficiency: Reduces power consumption and heat generation.
  • Small solution size: Compact design saves board space.
  • Reliable operation: Robust protection features ensure stable performance.
  • Simplified design: Integrated features reduce design complexity.
  • Cost-effective: Optimizes performance while minimizing cost.

Additional Details

The SC2614MLTRT utilizes a current-mode control architecture to provide excellent transient response and stability. It also features a power-good output that indicates when the output voltage is within the specified range. This regulator is available in a thermally enhanced package, which allows for efficient heat dissipation. The device is RoHS compliant and lead-free. The operating temperature range is typically -40°C to +85°C. The specific output current capability varies depending on input voltage, output voltage, and thermal conditions, but is typically in the range of several amperes. Consult the datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Micrel
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess