EN
  • EN
  • DE

SC5826-2CS.TR

Part No SC5826-2CS.TR
Manufacturer Semtech Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 315842-SC5826-2CS.TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC5826-2CS.TR CAD Model

Description

The SC5826-2CS.TR is a surge protection device manufactured by Semtech Corporation. This device is designed to protect sensitive electronic equipment from transient voltage surges caused by lightning, electrostatic discharge (ESD), and other electrical disturbances. It provides robust protection without degrading system performance. Its small size and ease of integration make it suitable for a wide array of applications. This device meets or exceeds industry standards for surge protection.

Applications

  • Industrial control systems: Safeguarding PLCs and other control equipment.
  • Telecommunications equipment: Protecting network interfaces and communication lines.
  • Security systems: Shielding cameras, sensors, and control panels.
  • Power supplies: Providing surge protection for sensitive power circuitry.
  • Medical devices: Ensuring reliable operation in critical healthcare applications.

Features

  • Low clamping voltage: Minimizes stress on protected components.
  • High surge current capability: Provides robust protection against high-energy surges.
  • Fast response time: Quickly clamps voltage surges, preventing damage.
  • Small footprint: Allows for easy integration into space-constrained designs.
  • RoHS compliant: Meets environmental standards for hazardous substances.

Benefits

  • Enhanced equipment reliability: Protects equipment from damage caused by voltage surges, extending its lifespan.
  • Reduced downtime: Prevents equipment failures caused by surges, minimizing downtime and repair costs.
  • Improved system performance: Maintains stable system operation by preventing voltage surges from disrupting performance.
  • Simplified system design: Provides a compact and easy-to-use surge protection solution.
  • Cost-effective protection: Offers a cost-effective way to protect sensitive electronic equipment.

Additional Details

The SC5826-2CS.TR utilizes transient voltage suppressor (TVS) technology to clamp voltage surges. It features a low clamping voltage and a high surge current capability, making it suitable for a wide range of applications. Specific electrical characteristics, such as breakdown voltage, clamping voltage, and surge current rating, can be found in the product datasheet. The device is typically surface mounted. Package information and soldering recommendations are detailed in the datasheet. For optimal performance, it's crucial to select the correct surge protection device based on the application's voltage, current, and surge requirements. Consult the datasheet for specific application guidelines and derating information.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Silan
Lowest to $0.1964
Freescale Semiconductor - NXP
Lowest to $16.3040

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess