EN
  • EN
  • DE
  • IT

SC805IMLTR

Part No SC805IMLTR
Manufacturer Semtech Corporation
Catalog PMIC - Battery Chargers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case QFN
Manufacturer Semtech Corporation
Manufacturer Homepage www.semtech.com
Win Source Part Number 741625-SC805IMLTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC805IMLTR CAD Model

Description

The SC805IMLTR is a surge protection device manufactured by Semtech Corporation. It's designed to protect sensitive electronic equipment from transient voltage events, such as those caused by electrostatic discharge (ESD), electrical fast transient (EFT), and lightning surge. This device offers a robust and reliable solution for safeguarding data lines and power lines in various applications.

Applications:

  • RS-485 interfaces
  • CAN bus systems
  • Industrial control networks
  • Security systems
  • Instrumentation equipment
  • Medical devices
  • Telecommunications equipment

Features:

  • Low clamping voltage: Provides excellent protection by limiting the voltage that reaches the protected circuit.
  • Low capacitance: Minimizes signal degradation, making it suitable for high-speed data lines.
  • High surge capability: Withstands high surge currents without failure, ensuring long-term reliability.
  • Small footprint: Compact package size allows for easy integration into space-constrained applications.
  • RoHS compliant: Environmentally friendly, meeting regulatory requirements.
  • Transient protection: Effectively protects against ESD, EFT, and lightning surges.

Benefits:

  • Enhanced system reliability: Protects sensitive components from damage, reducing downtime and maintenance costs.
  • Improved data integrity: Low capacitance ensures minimal signal distortion, maintaining data accuracy.
  • Reduced warranty costs: Prevents field failures caused by transient voltage events, lowering warranty claims.
  • Simplified design: Easy to integrate into existing designs with minimal board space requirements.
  • Compliance with industry standards: Meets regulatory requirements for safety and environmental protection.

Additional Details:

The SC805IMLTR typically utilizes transient voltage suppressor (TVS) diodes to provide effective surge protection. These diodes quickly clamp the voltage to a safe level during a surge event, diverting the excess current away from the protected circuitry. The device is available in a small surface-mount package, making it suitable for automated assembly processes. Its low capacitance makes it suitable for protecting high-speed data lines such as those found in communication interfaces. The device is designed to meet or exceed industry standards for surge protection, ensuring reliable performance in harsh environments.

You May Also Be Interested in

Renesas Electronics America
IC BATT CHG LI-ION 2-4CEL 28QSOP
Lowest to $4.4384
Analog Devices Inc.
IC BATT CHG LI-ION 22DFN
Need more? Email Us
Analog Devices Inc.
IC BATT CHG SUPERCAP 24QFN
Lowest to $26.3292
Texas Instruments
IC BATT CHG LI-ION 1CELL 10WSON
Lowest to $2.5659
Maxim Integrated
IC BATT CHG LI-ION 1-3CEL 28SSOP
Lowest to $8.7314
Analog Devices Inc.
IC BATT CHG MULTI-CHEM 16SSOP
Need more? Email Us
Maxim Integrated
Industrys Smallest 1.55A 1-Cell Li+ DC-DC Charger
Lowest to $3.6983
Maxim Integrated
IC BATT CHG LI-ION 1CELL 8UMAX
Lowest to $6.1029
Texas Instruments
1.5A USB-FRIENDLY Li-Ion BATTERY CHARGER AND POWER-PATH MANAGEMENT IC
Lowest to $0.8167

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4401 $59.4135
320+ $0.3615 $115.6800
500+ $0.3500 $175.0000
685+ $0.3384 $231.8040
885+ $0.3269 $289.3065
1,185+ $0.2934 $347.6790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,040 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess