EN
  • EN
  • DE

UCLAMP3311T.TNT

Part No UCLAMP3311T.TNT
Manufacturer Semtech Corporation
Catalog Misc Products
Description Low Profile μClamp 1-Line ESD protection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Semtech Corporation
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 841278-UCLAMP3311T.TNT
Ultra Librarian 3D Model Ultra Librarian UCLAMP3311T.TNT CAD Model

Description

The Semtech UCLAMP3311T.TNT is a transient voltage suppressor (TVS) designed to protect sensitive electronic components from electrostatic discharge (ESD) and other transient voltage threats. It offers a robust solution for safeguarding interfaces and data lines in various electronic devices. The device is characterized by its low clamping voltage and low capacitance, making it suitable for high-speed data applications.

Applications:

  • Protection for USB Type-C ports in smartphones, tablets, and laptops.
  • Protection of high-speed data lines, such as those used in Thunderbolt interfaces.
  • Safeguarding antenna interfaces in wireless communication devices.
  • ESD protection for HDMI ports in displays and media players.
  • Protection of Ethernet ports in network devices.
  • General-purpose transient voltage suppression in electronic circuits.
  • Protection of sensitive components in automotive electronics.

Features:

  • Low clamping voltage: Minimizes the voltage stress on protected components during a transient event.
  • Low capacitance: Ensures signal integrity in high-speed data applications.
  • Fast response time: Quickly clamps transient voltages to protect sensitive circuits.
  • ESD protection: Provides robust protection against electrostatic discharge.
  • Small package size: Facilitates easy integration into compact designs.
  • Pb-free and RoHS compliant: Environmentally friendly.
  • Single-line protection.

Benefits:

  • Improved system reliability: Protects against damage from ESD and other transient voltage events.
  • Enhanced signal integrity: Minimizes signal distortion in high-speed data applications.
  • Reduced downtime: Prevents equipment failure due to voltage surges.
  • Lower warranty costs: Reduces product returns related to ESD damage.
  • Simplified design: Easy to implement and integrate into existing circuits.
  • Increased product lifespan: Protects internal components from damage.

Additional Details:

The UCLAMP3311T.TNT offers a typical clamping voltage of around 5V during an ESD strike. The capacitance is very low, typically less than 1pF. It provides ESD protection up to ±15kV (air discharge) and ±8kV (contact discharge) according to IEC 61000-4-2. It's available in a small DFN package. For detailed electrical characteristics and application information, refer to the official datasheet.

You May Also Be Interested in

3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
510+ $0.1143 $58.2930
1,220+ $0.0947 $115.5340
1,900+ $0.0912 $173.2800
2,600+ $0.0889 $231.1400
3,380+ $0.0855 $288.9900
4,550+ $0.0762 $346.7100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,081 pieces
MOQ: 510 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess