EN
  • EN
  • DE

STW9C2SB

Part No STW9C2SB
Manufacturer Seoul Semiconductor Inc.
Catalog LED Lighting - White
Description LED WHITE SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - White LED Lighting
Mfr Seoul Semiconductor Inc.
Series 3030
Package Tape & Reel
Product Status Active
Color White
Current - Test 100mA
Voltage - Forward (Vf) (Typ) 6.1V
CRI (Color Rendering Index) 90
Current - Max 200mA
Viewing Angle 120°
Mounting Type Surface Mount
Package / Case 1212 (3030 Metric)
Supplier Device Package 3030
Size / Dimension 0.118" L x 0.118" W (3.00mm x 3.00mm)
Height - Seated (Max) 0.031" (0.80mm)
Thermal Resistance of Package 10°C/W
Base Product Number STW9C2
Standard Package 4,500 pcs
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 804527-STW9C2SB
Ultra Librarian 3D Model Ultra Librarian STW9C2SB CAD Model

Description

The Seoul Semiconductor Inc. 804527-STW9C2SB is a white LED lighting component.

  • Series: 3030
  • Color: White
  • Packaging: Tape and Reel
  • Standard Package: 4,500 pieces
  • Maximum Current: 200mA
  • Viewing Angle: 120°
  • Forward Voltage (Vf): 6.1V (approximately)
  • CRI: 90
  • Thermal Resistance: 10°C/W
  • Mounting: Surface Mount
  • Package/Case: 1212 (3030 metric)
  • ECCN: EAR99
  • HTSUS Code: 8541.41.0000

You May Also Be Interested in

CreeLED, Inc.
LED XHP70.2 NEUT WHITE 4000K SMD / LED Lighting series White, Neutral 4000K 3-Step MacAdam Ellipse 6V, 12V 2.1A, 1.05A 125° 2828 (7070 Metric)
Need more? Email Us
Samsung
LED COOL WHITE 6500K 80CRI 2SMD
Need more? Email Us
Samsung
LED WHITE LM561B PLUS / LED Lighting LM561C White, Cool 6500K 2.75V 65mA 120° 4-SMD, Flat Leads
Lowest to $0.1053
CreeLED, Inc.
LED XLAMP XH-P70 WHITE SMD / LED Lighting Xlamp? XHP70 White, Neutral 4000K 6V, 12V 2.1A, 1.05A 120° 2828 (7070 Metric)
Need more? Email Us
CreeLED, Inc.
LED XLAMP NEUTRAL WHT 4250K 2SMD / LED Lighting XLamp? XP-E2 White, Neutral 4250K 2.9V 350mA 110° 1414 (3535 Metric)
Need more? Email Us
CreeLED, Inc.
LED XLAMP COOL WHITE 5000K 2SMD / LED Lighting series White, Cool 5000K 46V 44mA 110° 2020 (5050 Metric)
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON NEU WHITE 4000K 2SMD / LED Lighting series White, Neutral 4000K 2.95V 350mA 150° 1212 (3030 Metric)
Need more? Email Us
Samsung
LED 5000K 80CRI SMD / LED Lighting LM561B Plus White, Cool 5000K 2.95V 65mA 120° 4-SMD, Flat Leads
Lowest to $0.0755
Samsung
LED LM561B PLUS WARM WHT 3500K / LED Lighting LM561B Plus White, Warm 3500K 2.95V 65mA 120° 4-SMD, Flat Leads
Lowest to $0.0755

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
800+ $0.0722 $57.7600
1,950+ $0.0593 $115.6350
3,020+ $0.0574 $173.3480
4,160+ $0.0556 $231.2960
5,380+ $0.0537 $288.9060
7,195+ $0.0482 $346.7990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,080 pieces
MOQ: 800 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess