The SD04/TR is a TVS (Transient Voltage Suppressor) diode manufactured by SG Micro Corp. It is designed to protect sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges. This diode is crucial for ensuring the reliability and longevity of electronic devices in various applications.
Applications:
- Data lines protection
- I/O ports protection
- Microcontroller protection
- Portable devices
- Communication equipment
Features:
- TVS Diode: Designed to suppress voltage transients.
- Low Clamping Voltage: Provides effective protection for sensitive components.
- Fast Response Time: Quickly clamps transient voltages to safe levels.
- Small Package Size: Allows for compact designs.
- RoHS Compliant: Meets environmental standards.
Benefits:
- Improved Reliability: Protects sensitive components from damage due to voltage transients.
- Extended Lifespan: Extends the lifespan of electronic devices by preventing ESD and surge damage.
- Reduced Downtime: Minimizes downtime due to component failure.
- Cost-Effective Protection: Provides a cost-effective solution for protecting electronic devices.
Technical Specifications:
The SD04/TR typically features a reverse standoff voltage of 4V, a breakdown voltage of around 7V, and a clamping voltage of approximately 11V at a specified peak pulse current. The package is often a small surface-mount package like SOT-23 or similar. Detailed specifications can be found in the SG Micro Corp datasheet for this part.