EN
  • EN
  • DE

SGM2019-ADJYN5G

Part No SGM2019-ADJYN5G
Manufacturer SG Micro Corp
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SG Micro Corp
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837305-SGM2019-ADJYN5G
Ultra Librarian 3D Model Ultra Librarian SGM2019-ADJYN5G CAD Model

Description

The SGM2019-ADJYN5G is an adjustable low-dropout (LDO) linear regulator from SG Micro Corp. This regulator offers flexibility in output voltage settings, making it suitable for diverse applications where a specific voltage level is needed. Its low quiescent current and compact package make it a desirable option for portable and battery-powered systems.

Applications:

  • Portable Electronics: Smartphones, tablets, and other mobile devices.
  • Adjustable Power Supplies: Providing customizable voltage rails for different circuit sections.
  • Battery-Powered Applications: Wireless sensors, IoT devices, and remote controls.
  • Microcontroller Power: Providing precise voltage for different microcontroller modes.
  • Wearable Technology: Smartwatches, fitness trackers, and other wearable electronics.

Features:

  • Adjustable Output Voltage: Allows customization of the output voltage using external resistors.
  • Low Dropout Voltage: Operates effectively with a small voltage difference between input and output.
  • Low Quiescent Current: Minimizes power consumption during standby mode.
  • Stable with Ceramic Capacitors: Designed to be stable with low-ESR ceramic output capacitors.
  • Over-Current Protection: Protects the regulator and load from excessive current.
  • Short-Circuit Protection: Shuts down the output in the event of a short circuit.
  • Thermal Shutdown: Protects the regulator from overheating.

Benefits:

  • Flexibility in Voltage Selection: Adjustable output enables use in a variety of applications.
  • Extended Battery Life: Low quiescent current maximizes operational time in battery-powered devices.
  • Improved System Reliability: Protection features enhance system robustness and prevent damage.
  • Simplified Design: Stability with ceramic capacitors simplifies PCB layout.
  • Compact Footprint: Small package size allows for use in space-constrained applications.

Additional Details:

The SGM2019-ADJYN5G typically operates with input voltages ranging from 2.5V to 5.5V. The output voltage can be adjusted using an external resistor divider network. It's available in a YN5G package, suitable for high-density PCB layouts. The low dropout voltage capability allows the regulator to maintain regulation even when the input voltage is close to the desired output voltage, which is especially useful in battery-powered applications where the battery voltage decreases over time. Integrated protection features like over-current and thermal shutdown enhance the overall reliability of the system. Designed to work with low-ESR ceramic output capacitors, the SGM2019-ADJYN5G provides an adaptable and reliable voltage regulation solution for a wide range of portable electronic applications where a specific or adjustable voltage is required.

You May Also Be Interested in

Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1,065+ $0.0471 $50.1615
2,265+ $0.0442 $100.1130
3,515+ $0.0427 $150.0905
5,040+ $0.0397 $200.0880
6,545+ $0.0382 $250.0190
8,175+ $0.0367 $300.0225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 497,410 pieces
MOQ: 1065 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess