EN
  • EN
  • DE

SGM6605-5.0YN6G/TR

Part No SGM6605-5.0YN6G/TR
Manufacturer SG Micro Corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SG Micro Corp
Win Source Part Number 320318-SGM6605-5.0YN6G/TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SGM6605-5.0YN6G/TR CAD Model

Description

The SGM6605-5.0YN6G/TR is a high-efficiency, synchronous step-down DC-DC converter with a fixed 5V output, manufactured by SG Micro Corp. It is designed for applications that require a small solution size and high efficiency, operating from an input voltage range of 2.7V to 5.5V. The device is available in a tiny TDFN-2x2-6L package.

Applications:

  • Portable Electronics: Powering microcontrollers and other components in smartphones, tablets, and other portable devices.
  • Wearable Devices: Providing a stable 5V supply for smartwatches, fitness trackers, and other wearable technology.
  • IoT Devices: Supplying power to sensors, communication modules, and other components in IoT applications.
  • USB Power Supply: Generating 5V from a battery source for charging or powering USB devices.
  • Point-of-Load Regulation: Providing efficient 5V regulation for various electronic components.

Features:

  • Fixed 5V Output: Provides a stable and accurate 5V output voltage.
  • High Efficiency: Synchronous rectification for efficiency up to 95%.
  • Input Voltage Range: Operates from 2.7V to 5.5V input voltage.
  • Low Quiescent Current: Minimizes power consumption during light load conditions.
  • Short-Circuit Protection: Protects the device and the load from damage.
  • Over-Temperature Protection: Prevents thermal damage during high temperature operation.
  • Small Package: TDFN-2x2-6L package for space-constrained applications.
  • Internal Compensation: Simplifies design and reduces the number of external components required.

Benefits:

  • Extended Battery Life: High efficiency reduces power consumption, leading to longer battery life in portable devices.
  • Small Solution Size: The tiny package and minimal external components make it suitable for space-constrained applications.
  • Reliable Performance: Built-in protection features ensure reliable operation in various conditions.
  • Simplified Design: Easy to use and requires minimal external components, simplifying the design process.
  • Cost-Effective Solution: Provides a high-performance power management solution at a competitive cost.

Additional Details:

The SGM6605-5.0YN6G/TR utilizes a peak current mode control architecture to provide fast transient response and stable operation. The device also features a soft-start function to limit inrush current during start-up. The typical application circuit requires only a few external components, including an inductor, input capacitor, and output capacitor. For optimal performance, it is recommended to follow the layout guidelines provided in the datasheet.

This part is specifically designed to deliver a stable 5V output, making it suitable for powering a wide range of digital and analog circuits. The high efficiency minimizes heat dissipation and maximizes power savings.

You May Also Be Interested in

Lite-On Inc.
Lowest to $3.3322
AMCC
Lowest to $3.2617
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
Micron Technology Inc.
Lowest to $1.4076
STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.4770
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess