EN
  • EN
  • DE

SGM803-TXN3L/TR

Part No SGM803-TXN3L/TR
Manufacturer SG Micro Corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SG Micro Corp
Win Source Part Number 320339-SGM803-TXN3L/TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SGM803-TXN3L/TR CAD Model

Description

The SGM803-TXN3L/TR is a voltage detector (voltage supervisor) from SG Micro Corp. designed to monitor voltage levels in electronic circuits. It provides a reset signal when the voltage falls below a specified threshold, crucial for ensuring the reliable operation of microprocessors, microcontrollers, and other digital circuits. This prevents data corruption and system errors during power-up, power-down, or voltage sags.

Applications

  • Microprocessor/Microcontroller Reset: Generates a reliable reset signal for microprocessors and microcontrollers during power-up, power-down, or voltage dips, ensuring proper initialization.
  • Memory Protection: Prevents data corruption in memory devices by initiating a reset or shutdown sequence when the supply voltage drops below the predefined threshold.
  • Power Supply Monitoring: Monitors the output voltage of power supplies and provides an alert or shutdown signal if the voltage deviates from the acceptable range.
  • Battery Monitoring: Monitors battery voltage levels in portable devices, providing a low-battery warning or initiating a controlled shutdown to prevent deep discharge and potential damage.
  • Industrial Control Systems: Enhances the reliability of critical components in industrial control systems by continuously monitoring voltage levels and triggering appropriate responses to voltage irregularities.

Features

  • Precision Voltage Monitoring: Accurately monitors the supply voltage and triggers a reset when it drops below the preset threshold.
  • Fixed Threshold Voltage: Features a predefined threshold voltage for voltage monitoring. The 'T' in TXN3L specifies a particular threshold voltage, which must be verified in the datasheet.
  • Open-Drain Output: Offers an open-drain output configuration, providing flexibility in interfacing with other circuits and allowing for wired-OR connections.
  • Low Quiescent Current: Minimizes power consumption, making it particularly suitable for battery-powered and energy-efficient applications.
  • Small Package: Comes in a compact SOT-23 package, reducing board space requirements.

Benefits

  • Enhanced System Reliability: Ensures the stable and reliable operation of microprocessors and microcontrollers by providing a timely reset signal when needed.
  • Data Integrity Protection: Safeguards data integrity in memory devices by preventing corruption due to voltage fluctuations.
  • Power Supply Protection: Protects sensitive circuits from potential damage caused by voltage irregularities.
  • Extended Battery Life: The low quiescent current contributes to longer battery life in portable devices, increasing operational uptime.
  • Space-Efficient Design: The small package size facilitates compact and efficient circuit designs, optimizing board utilization.

Additional Details

The SGM803-TXN3L/TR is housed in a SOT-23 package. The '/TR' suffix indicates that the components are supplied on tape and reel for automated assembly. The specific threshold voltage corresponding to the 'T' marking needs to be confirmed using the device's datasheet. The 'L' likely indicates a different output structure or feature compared to the SGM803-TXN3, consult the datasheet for specifics. When the input voltage is below the threshold, the device's output remains low. Upon the input voltage exceeding the threshold, the output transitions to a high state after a defined delay. Comprehensive electrical characteristics, timing diagrams, and detailed threshold voltage information can be found in the manufacturer's datasheet.

You May Also Be Interested in

SII Semiconductor Corporation
Lowest to $8.9963
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, 5 channel 8 bit A/D, I2C, PWM, low pin count
Need more? Email Us
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
SII Semiconductor Corporation
BATTERY PROTECTION IC
Need more? Email Us
SII Semiconductor Corporation
STEP-UP SWITCHING REGULATOR
Lowest to $0.1263
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
SONiX
Need more? Email Us
NXP / Nexperia
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
325+ $0.1546 $50.2450
790+ $0.1268 $100.1720
1,225+ $0.1229 $150.5525
1,685+ $0.1189 $200.3465
2,180+ $0.1149 $250.4820
2,910+ $0.1031 $300.0210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,808 pieces
MOQ: 325 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess