EN
  • EN
  • DE

SGM8581

Part No SGM8581
Manufacturer SG Micro Corp
Catalog HOT - SALES and EOL Components (S)
Description single Rail-to-Rail I/O Precision Operational Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SG Micro Corp
Win Source Part Number 320394-SGM8581
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SGM8581 CAD Model

Description

The SGM8581 is a single-channel, low-noise operational amplifier manufactured by SG Micro Corp. It is designed for applications requiring high gain, low noise, and precision. It features a wide bandwidth and high slew rate, making it suitable for audio, instrumentation, and signal processing circuits. The SGM8581 offers excellent DC performance, including low input offset voltage and low input bias current.

Applications

  • Audio Amplification
  • Instrumentation Amplifiers
  • Active Filters
  • Data Acquisition Systems
  • Sensor Signal Conditioning

Features

  • Low Noise
  • Wide Bandwidth
  • High Slew Rate
  • Low Input Offset Voltage
  • Low Input Bias Current
  • Single-Supply Operation

Benefits

  • High-Fidelity Audio: Low noise and wide bandwidth ensure accurate audio reproduction, minimizing distortion and preserving signal integrity.
  • Precise Signal Amplification: Low input offset voltage and input bias current allow for accurate amplification of low-level signals in instrumentation applications.
  • Improved Signal Processing: High slew rate enables the amplifier to respond quickly to changes in the input signal, improving performance in dynamic signal processing systems.
  • Versatile Application: Wide bandwidth and low noise make it suitable for a variety of applications, including audio, instrumentation, and signal conditioning.
  • Simplified Design: Single-supply operation simplifies power supply requirements, reducing component count and cost.

The SGM8581 excels in applications where low noise and high gain are essential. Its wide bandwidth allows it to amplify signals across a wide frequency range, while its high slew rate enables it to respond quickly to changes in the input signal. The low input offset voltage and input bias current ensure accurate amplification of low-level signals. The single-supply operation simplifies power supply design. The device provides excellent performance in demanding applications such as audio amplification, instrumentation, and signal processing.

You May Also Be Interested in

Mitsubishi
Need more? Email Us
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Lowest to $0.9794
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7149 $60.7665
200+ $0.5867 $117.3400
305+ $0.5683 $173.3315
425+ $0.5498 $233.6650
545+ $0.5313 $289.5585
730+ $0.4770 $348.2100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess