EN
  • EN
  • DE

2SC3220

Part No 2SC3220
Manufacturer Shindengen
Catalog Transistors (BJT) - Single
Description High Voltage Ultra High Speed Switching Transistors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Shindengen
Win Source Part Number 13419-2SC3220
Popularity Medium
Supply and Demand Status Limited
Family Name 2SC3220
Introduction Date February 22, 2016
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2032
Ultra Librarian 3D Model Ultra Librarian 2SC3220 CAD Model

Description

Product Description

The 2SC3220 is a high-performance NPN bipolar junction transistor (BJT) designed for use in various electronic circuits. It is widely recognized for its excellent current handling capabilities and high gain. This transistor is often employed in amplification and switching applications due to its efficient operation and reliability.

Features and Benefits

  • High Current Gain: The 2SC3220 offers a high current gain, making it suitable for applications requiring amplification and signal boosting.
  • Low Saturation Voltage: With a low saturation voltage, this transistor provides efficient switching, reducing energy loss during operation.
  • Excellent Frequency Response: This component supports high-frequency operations, ensuring minimal distortion in signal processing tasks.
  • Robust Design: Its robust construction allows for increased durability and reliability in various environmental conditions.

Applications and Projects

  • Audio Amplifiers: Ideal for use in audio amplifier circuits, delivering clear and powerful sound output.
  • Switching Power Supplies: Suitable for switching applications, contributing to efficient power conversion in power supply units.
  • Signal Processing Equipment: Utilized in devices requiring high-frequency signal handling and amplification.
  • Motor Drive Circuits: Excellent for applications involving motor control and automation systems.

Additional Details

This transistor is available in a TO-220 package, facilitating easy mounting and integration into circuit designs. Its pin configuration ensures compatibility with standard circuit layouts, making the 2SC3220 a versatile choice for engineers and designers.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9219 $59.6095
12+ $9.7817 $117.3804
19+ $9.4768 $180.0592
26+ $9.1707 $238.4382
33+ $8.8646 $292.5318
44+ $7.9476 $349.6944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess