EN
  • EN
  • DE

2SJ365

Part No 2SJ365
Manufacturer Shindengen
Catalog Hard To Find
Description 60V SERIES POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Shindengen
Win Source Part Number 1126776-2SJ365
Manufacturer Homepage www.shindengen.co.jp/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SJ365 CAD Model

Description

The 2SJ365 is a P-channel power MOSFET manufactured by Shindengen. This MOSFET is designed for high-speed switching applications and power management systems.

Applications

  • DC-DC converters
  • Switching regulators
  • Motor drivers
  • Power supplies
  • Load switches

Features

  • P-Channel MOSFET: Enhances design flexibility by using a P-channel configuration.
  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • High-Speed Switching: Enables efficient operation in high-frequency applications.
  • Excellent Avalanche Capability: Enhances reliability and robustness.

Benefits

  • Improved Efficiency: The low on-resistance reduces conduction losses, leading to higher efficiency in power conversion circuits.
  • Compact Design: Allows for smaller and more compact power supply designs due to efficient power handling.
  • Reliable Operation: The MOSFET's avalanche capability ensures reliable performance under transient voltage conditions.
  • Versatile Use: Suitable for a variety of power management and switching applications.

Additional Details

The 2SJ365 boasts a drain-source voltage (VDSS) rating of -60V and a continuous drain current (ID) of -12A. The on-resistance (RDS(on)) is typically around 0.15 ohms, which minimizes power dissipation during conduction. This MOSFET's fast switching speed reduces switching losses, making it well-suited for high-frequency converters. Its gate threshold voltage (VGS(th)) is typically around -2.0V. The package is usually a TO-220 or similar, facilitating easy mounting and thermal management.

The 2SJ365 is optimized for use in applications demanding high efficiency and reliability. Its low on-resistance and high-speed switching capabilities make it an excellent choice for modern power electronics designs. It is frequently found in power supplies for consumer electronics, industrial equipment, and automotive applications. Shindengen's commitment to quality ensures that the 2SJ365 provides consistent and reliable performance in a wide range of operating conditions. This MOSFET's robust design helps in creating stable and efficient power conversion systems. Its avalanche capability provides an additional layer of protection, ensuring long-term reliability.

You May Also Be Interested in

Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess