EN
  • EN
  • DE

D1NL40U-5060

Part No D1NL40U-5060
Manufacturer Shindengen
Catalog Diodes, Rectifiers
Description Rectifiers Fast Recovery Diode Axial
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Shindengen
Category Diodes, Rectifiers
Packaging Ammo Pack
Ultra Librarian 3D Model Ultra Librarian D1NL40U-5060 CAD Model

Description

Features
  • High Recovery Speed
  • Pb free terminal
  • RoHS:Yes

You May Also Be Interested in

Microsemi Corporation
Bridge Rectifiers
Lowest to $7.2505
Vishay
DIODE ARR SCHOT 150V 20A TO2203
Lowest to $2.4545
Toshiba Semiconductor and Storage
Rectifiers Diode Hi Efficiency 200V 5A
Lowest to $7.9130
Infineon Technologies
Varactor Diodes TV & SAT TUNER DIODE
Need more? Email Us
Shindengen
Rectifiers Fast Recovery Diode Axial
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 200V 3A SOD123W
Need more? Email Us
Taiwan Semiconductor
Schottky Diodes & Rectifiers 1A, 40V, Schottky Rectifier
Lowest to $0.0573
Infineon Technologies
Rectifiers
Need more? Email Us
ON Semiconductor
SWITCHING REGULATOR / Switching Regulator IC Output
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess