EN
  • EN
  • DE

CLH05(TE16L,Q)

Part No CLH05(TE16L,Q)
Manufacturer Toshiba Semiconductor and Storage
Catalog Diodes, Rectifiers
Description Rectifiers Diode Hi Efficiency 200V 5A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba
Category Diodes, Rectifiers
Mounting Style SMD/SMT
Package / Case L-FLAT
Vr - Reverse Voltage 200 V
If - Forward Current 5 A
Type Fast Recovery Rectifiers
Configuration Single
Vf - Forward Voltage 980 mV
Max Surge Current 100 A
Ir - Reverse Current 10 uA
Recovery Time 35 ns
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 150 C
Ultra Librarian 3D Model Ultra Librarian CLH05(TE16L,Q) CAD Model

Description

Rectifiers Diode Hi Efficiency 200V 5A

You May Also Be Interested in

Taiwan Semiconductor
Schottky Diodes & Rectifiers 1A, 40V, Schottky Rectifier
Lowest to $0.0573
Toshiba Semiconductor and Storage
Rectifiers Diode Hi Efficiency 200V 5A
Lowest to $7.9130
Infineon Technologies
Small Signal Switching Diodes AF DIGITAL TRANSISTOR
Need more? Email Us
Infineon Technologies
Varactor Diodes TV & SAT TUNER DIODE
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 200V 3A SOD123W
Need more? Email Us
Shindengen
Rectifiers Fast Recovery Diode Axial
Need more? Email Us
ON Semiconductor
SWITCHING REGULATOR / Switching Regulator IC Output
Need more? Email Us
Vishay
DIODE ARR SCHOT 150V 20A TO2203
Lowest to $2.4545
Microsemi Corporation
Bridge Rectifiers
Lowest to $7.2505

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9130 $55.3910
16+ $6.4928 $103.8848
24+ $6.2899 $150.9576
33+ $6.0870 $200.8710
43+ $5.8841 $253.0163
57+ $5.2754 $300.6978
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,740 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess