EN
  • EN
  • DE

SS14LS RVG

Part No SS14LS RVG
Manufacturer Taiwan Semiconductor
Catalog Diodes, Rectifiers
Description Schottky Diodes & Rectifiers 1A, 40V, Schottky Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Category Diodes & Rectifiers
Mounting Style SMD/SMT
Package / Case SOD-123HE-2
Configuration Single
Technology Si
If - Forward Current 1 A
Vrrm - Repetitive Reverse Voltage 40 V
Vf - Forward Voltage 500 mV
Ifsm - Forward Surge Current 30 A
Ir - Reverse Current 400 uA
Minimum Operating Temperature - 55 C
Maximum Operating Temperature + 125 C
Ultra Librarian 3D Model Ultra Librarian SS14LS RVG CAD Model

Description

Schottky Diodes & Rectifiers 1A, 40V, Schottky Rectifier

You May Also Be Interested in

Infineon Technologies
Small Signal Switching Diodes AF DIGITAL TRANSISTOR
Need more? Email Us
Vishay
DIODE ARR SCHOT 150V 20A TO2203
Lowest to $2.4545
ON Semiconductor
SWITCHING REGULATOR / Switching Regulator IC Output
Need more? Email Us
Shindengen
Rectifiers Fast Recovery Diode Axial
Need more? Email Us
Infineon Technologies
Varactor Diodes TV & SAT TUNER DIODE
Need more? Email Us
Toshiba Semiconductor and Storage
Rectifiers Diode Hi Efficiency 200V 5A
Lowest to $7.9130
Infineon Technologies
Rectifiers
Need more? Email Us
Taiwan Semiconductor
Schottky Diodes & Rectifiers 1A, 40V, Schottky Rectifier
Lowest to $0.0573
Taiwan Semiconductor
DIODE SCHOTTKY 200V 3A SOD123W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
875+ $0.0573 $50.1375
2,125+ $0.0471 $100.0875
3,290+ $0.0456 $150.0240
4,540+ $0.0441 $200.2140
5,855+ $0.0427 $250.0085
7,855+ $0.0382 $300.0610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,980 pieces
MOQ: 915 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess