EN
  • EN
  • DE

D5S6M

Part No D5S6M
Manufacturer Shindengen
Catalog END - OF - LIFE
Description Schottky Rectifiers (SBD) (60V 5A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Shindengen
Win Source Part Number 1166223-D5S6M
Manufacturer Homepage www.shindengen.co.jp/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian D5S6M CAD Model

Description

The D5S6M is a rectifier diode manufactured by Shindengen. Rectifier diodes are semiconductor devices that allow current to flow in only one direction, effectively converting alternating current (AC) to direct current (DC). The D5S6M is designed to handle specific voltage and current levels, making it suitable for various applications requiring AC to DC conversion.

Applications

  • Power Supplies: Used in power supplies for electronic equipment to convert AC input to DC output.
  • Adapters: Found in AC/DC adapters for charging electronic devices such as mobile phones, laptops, and other portable devices.
  • Voltage Regulation: Employed in voltage regulation circuits to maintain a stable DC voltage output.
  • Reverse Polarity Protection: Used to protect circuits from damage caused by reverse polarity connections.
  • Free-wheeling Diode: Utilized as a free-wheeling diode in inductive circuits to protect switching devices from voltage spikes.

Features

  • Fast Switching Speed: Designed for fast switching speeds, enabling efficient rectification.
  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • High Surge Current Capability: Withstands high surge currents, providing protection against transient voltage spikes.
  • Compact Size: Offers a compact design for space-constrained applications.
  • High Reliability: Built to provide stable and reliable performance over a wide range of operating conditions.

Benefits

  • Efficient AC-DC Conversion: Converts AC power to DC power efficiently, ensuring a stable power supply for electronic devices.
  • Protection Against Voltage Spikes: Protects downstream components from damage caused by voltage surges.
  • Compact Design: Saves space in compact electronic devices and power supplies.
  • Improved Reliability: Enhances the reliability of electronic devices by providing stable and consistent DC power.
  • Reduced Power Loss: Low forward voltage drop minimizes power loss, improving overall efficiency.

Additional Details

The D5S6M typically features a voltage rating of 600V and a forward current rating of 5A. It is often available in a surface mount package. It's designed to operate within a specific temperature range. Datasheets provide detailed information on its electrical characteristics, thermal performance, and mechanical dimensions.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Vishay
Silicon Z-Diodes
Lowest to $0.2181
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess