EN
  • EN
  • DE

DF8L60US-7102

Part No DF8L60US-7102
Manufacturer Shindengen
Catalog OEM Parts (C - E)
Description 600V, 8A, SMD Fast Recovery Rectifier Diode with 60A Surge Current; STO-220 Package
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 220
RoHS Non-Compliant
Win Source Part Number 1058392-DF8L60US-7102
Categories OEM Parts(C-E)
Manufacturer Shindengen
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DF8L60US-7102 CAD Model

Description

The DF8L60US-7102 is a rectifier diode manufactured by Shindengen. It is designed for high-efficiency rectification in various power supply and inverter applications. This diode features low forward voltage drop and fast recovery time, contributing to improved system efficiency and reduced switching losses.

Applications

  • Switching Power Supplies: Used as a rectifier in switching power supplies for electronic devices, providing efficient DC voltage conversion.
  • Inverters: Employed in inverter circuits, converting DC voltage to AC voltage with high efficiency.
  • Freewheeling Diodes: Used as freewheeling diodes in inductive load circuits to protect switching devices from voltage spikes.
  • Polarity Protection: Integrated in circuits to prevent damage from reverse polarity connections.
  • Renewable Energy Systems: Utilized in solar inverters and wind turbine power converters.

Features

  • Low Forward Voltage Drop: Minimizes power losses and improves efficiency.
  • Fast Recovery Time: Reduces switching losses and improves overall system performance.
  • High Surge Current Capability: Withstands high current surges during startup and transient conditions.
  • Operating Temperature Range: Operates effectively over a broad temperature range, ensuring reliability in diverse environments.
  • Compact Package: Designed for efficient PCB mounting.
  • RoHS Compliant: Meets environmental standards for hazardous substance restrictions.

Benefits

  • High Efficiency: Low forward voltage drop and fast recovery time minimize power losses, leading to high efficiency in power conversion applications.
  • Reliable Performance: High surge current capability and robust construction ensure reliable operation under various conditions.
  • Improved System Performance: Fast recovery time reduces switching noise and improves overall system performance.
  • Protection: Protects circuits from reverse polarity and voltage spikes.

Additional Details

The DF8L60US-7102 typically has a repetitive peak reverse voltage (VRRM) of 600V and an average forward current (IF(AV)) of 8A. The forward voltage drop (VF) is generally very low. The reverse recovery time (trr) is short, typically in the nanosecond range. It is commonly available in a through-hole or surface-mount package. This diode is made with silicon materials and designed to provide efficient rectification in high-frequency applications.

You May Also Be Interested in

TDK Corporation
Lowest to $0.2041
Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Lowest to $0.0227
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
Holystone
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess