EN
  • EN
  • DE

P30B10EL-5071

Part No P30B10EL-5071
Manufacturer Shindengen
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1083548-P30B10EL-5071
Categories OEM Parts(O-R)
Manufacturer Shindengen
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian P30B10EL-5071 CAD Model

Description

The P30B10EL-5071 is a Schottky Barrier Diode manufactured by Shindengen Electric Manufacturing Co., Ltd. It is designed for high-efficiency rectification and fast switching applications.

Applications

  • Switching power supplies
  • Freewheeling diodes in DC-DC converters
  • Reverse polarity protection
  • Solar inverters
  • LED lighting

Features

  • Low forward voltage drop: Minimizes power loss
  • High surge current capability: Provides robustness against transient events
  • Fast switching speed: Enables high-frequency operation
  • Compact package: Allows for high-density circuit designs
  • RoHS compliant: Environmentally friendly
  • High reliability: Ensures long-term performance

Benefits

  • Improved efficiency in power conversion circuits due to the low forward voltage drop, reducing heat generation and energy waste.
  • Enhanced system reliability due to the high surge current capability, protecting the diode from damage during transient events.
  • Increased switching frequency capability, enabling the design of smaller and more efficient power supplies.
  • Reduced board space requirements due to the compact package size, facilitating miniaturization of electronic devices.
  • Compliance with environmental regulations, ensuring responsible manufacturing practices.

Technical Specifications

The P30B10EL-5071 typically features a forward current rating of 30A and a reverse voltage rating of 100V. Its forward voltage drop is typically around 0.8V at rated current. It is typically packaged in a TO-220 or similar package for efficient heat dissipation. Detailed specifications, including thermal resistance and reverse leakage current, are available in the manufacturer's datasheet.

This Schottky barrier diode offers a combination of high efficiency, fast switching, and robust design, making it suitable for a wide variety of power electronics applications. Always consult the latest datasheet from Shindengen for the most accurate and up-to-date information.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Rockwell
Need more? Email Us
World Produts Inc.
Need more? Email Us
Intel
Lowest to $18.4668
Texas Instruments
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Essentra Components
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess