EN
  • EN
  • DE

SF5K60M

Part No SF5K60M
Manufacturer Shindengen
Description Fast Recovery Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Shindengen
Win Source Part Number 1247943-SF5K60M
Manufacturer Homepage www.shindengen.co.jp/
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SF5K60M CAD Model

Description

The Shindengen SF5K60M is a silicon fast recovery diode designed for high-voltage and high-speed switching applications. This diode is commonly used in power supplies, inverters, and other power electronic circuits where efficient and reliable rectification is required. It offers low forward voltage drop and fast reverse recovery time, contributing to improved system performance and efficiency.

Applications

  • Switching power supplies
  • Inverters
  • Freewheeling diodes
  • Power factor correction (PFC) circuits
  • Motor drives
  • Lighting ballast
  • High-frequency rectifiers

Features

  • High voltage capability: 600V
  • Low forward voltage drop
  • Fast reverse recovery time
  • High surge current capability
  • Insulated full pack (TO-220F) package
  • RoHS compliant
  • Low thermal resistance

Benefits

  • Improved system efficiency due to low forward voltage drop
  • Reduced switching losses due to fast reverse recovery time
  • Enhanced reliability due to high voltage and surge current capability
  • Simplified thermal management due to insulated full pack package and low thermal resistance
  • Compliance with environmental regulations
  • Suitable for high power applications
  • Compact design

Additional Details

The SF5K60M fast recovery diode from Shindengen is optimized for performance in high-voltage, high-speed switching applications. Its low forward voltage drop minimizes conduction losses, while its fast reverse recovery time reduces switching losses. The insulated full pack (TO-220F) package provides electrical isolation and simplifies thermal management, allowing for efficient heat dissipation. The high surge current capability ensures that the diode can withstand transient current spikes without damage. Proper heatsinking is required to maintain the diode's operating temperature within its safe range. The diode's characteristics make it suitable for use in various power electronic circuits, including switching power supplies, inverters, and motor drives. The SF5K60M is a reliable and efficient solution for high-voltage rectification and freewheeling applications. Proper design and layout are critical to achieve optimal performance and reliability.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,200 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess