EN
  • EN
  • DE

BCR48PN

Part No BCR48PN
Manufacturer Siemens
Catalog END - OF - LIFE
Description NPN/PNP Silicon Digital Tansistor Array (Switching circuit, inverter, interface circuit, drive circuit)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Siemens
Win Source Part Number 1152366-BCR48PN
Manufacturer Homepage www.siemens.com/
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BCR48PN CAD Model

Description

The BCR48PN is a Digital Bipolar Transistor (BJT) with integrated resistors, manufactured by Siemens (now Infineon Technologies). This component simplifies circuit design by incorporating biasing resistors within the transistor package. It is designed for general-purpose switching and amplification applications.

Applications:

  • Switching Circuits: Used as a switching element for controlling LEDs, relays, and small loads.
  • Digital Logic: Employed in simple logic gates and inverter circuits.
  • Amplification: Suitable for small-signal amplification applications.
  • Level Shifting: Can be used for voltage level shifting in digital circuits.

Features:

  • Integrated Resistors: Includes resistors for base biasing, simplifying external circuitry.
  • PNP Transistor: The BCR48PN is a PNP bipolar junction transistor.
  • Low Input Current: Requires minimal base current for switching.
  • Small Package: Compact surface-mount package saves board space.

Benefits:

  • Reduced Component Count: Integrated resistors eliminate the need for external biasing resistors, reducing component count and board space.
  • Simplified Circuit Design: Simplifies PCB layout and reduces assembly time.
  • Improved Reliability: Fewer external components reduce the potential for component failures.
  • Cost Savings: Integration can lead to lower overall system cost.

Additional Details:

The datasheet for the BCR48PN specifies key electrical parameters such as collector current, collector-emitter voltage, and DC current gain. The integrated resistor values are also provided. It's designed for low to medium current and voltage applications. The PNP configuration complements the NPN offerings in similar component families, providing flexibility in circuit design. While classified as 'END - OF - LIFE', equivalents are likely available from other manufacturers.

You May Also Be Interested in

STMicroelectronics
N - CHANNEL 50V - 0.03W - 33A TO-220 STripFET] MOSFET
Lowest to $0.4816
Nihon Inter Electronics Corporation
Schottky Barrier Diode
Lowest to $0.4736
Cherry Semiconductor Corporation
5V, 1A Linear Regulator with and ENABLE RESET
Lowest to $0.2864
Intersil Corporation
Dual, 4.5MHz, BiMOS Operational Amplifier with MOSFET Input/Bipolar Output
Need more? Email Us
Citizen
Mono-Color Upward-Lighting Type
Lowest to $19.4872
BRIGHT LED
Yellow Green Suitable for all SMT assembly methods.
Lowest to $0.0658
Intersil Corporation
TTL-Compatible, CMOS Analog Switches
Lowest to $21.8976
Shindengen
Super Fast Recovery Rectifiers(200V 5A)
Need more? Email Us
BCD Semiconductor Manufacturing Limited
VOLTAGE DETECTOR
Lowest to $0.6722

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
570+ $0.1016 $57.9120
1,390+ $0.0832 $115.6480
2,145+ $0.0809 $173.5305
2,945+ $0.0785 $231.1825
3,850+ $0.0751 $289.1350
5,085+ $0.0681 $346.2885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 69,000 pieces
MOQ: 570 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess