EN
  • EN
  • DE

S-1112B2JPI-L7PTFG

Part No S-1112B2JPI-L7PTFG
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Voltage Regulators - Linear
Description HIGH RIPPLE-REJECTION AND LOW DROPOUT CMOS VOLTAGE REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 185241-S-1112B2JPI-L7PTFG
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian S-1112B2JPI-L7PTFG CAD Model

Description

The S-1112B2JPI-L7PTFG is a positive voltage regulator IC manufactured by SII Semiconductor Corporation. This device is designed to provide a stable and regulated output voltage, making it suitable for various electronic applications requiring a consistent power supply. It is part of the S-1112 Series, known for its low current consumption and high accuracy.

Applications:

  • Power management in portable devices: Such as smartphones, tablets, and wearables.
  • Voltage regulation for microcontrollers and microprocessors: Ensuring stable operation of digital circuits.
  • Battery-powered equipment: Extending battery life through efficient voltage regulation.
  • Sensor circuits: Providing a stable voltage supply for accurate sensor readings.
  • Wireless communication devices: Maintaining stable power for RF components.

Features:

  • Low Current Consumption: Minimizes power loss and extends battery life in portable devices.
  • High Output Voltage Accuracy: Provides a stable and reliable voltage supply.
  • Small Package: Allows for compact design in space-constrained applications.
  • Overcurrent Protection: Protects the device and connected circuits from damage due to excessive current.
  • Thermal Shutdown Protection: Prevents the device from overheating and ensures safe operation.

Benefits:

  • Improved Battery Life: The low current consumption characteristic ensures prolonged operation of battery-powered devices.
  • Enhanced System Stability: High output voltage accuracy reduces the risk of malfunctions and ensures reliable performance.
  • Reduced Board Space: The small package size contributes to a more compact and efficient design.
  • Increased System Reliability: Integrated protection features safeguard against potential damage.
  • Simplified Design: Easy integration into existing circuits due to its standard pinout and functionality.

Additional Details:

The S-1112B2JPI-L7PTFG typically offers an output voltage of 2.7V. It operates over a wide input voltage range and features a low dropout voltage, allowing it to maintain regulation even when the input voltage is close to the output voltage. The device is available in a small package, such as SOT-23-5 or similar, making it suitable for high-density circuit boards. Its thermal shutdown and overcurrent protection features enhance the overall robustness and safety of the application. The specific quiescent current is typically in the order of a few microamperes. Please refer to the official datasheet for precise electrical characteristics and application guidelines.

You May Also Be Interested in

Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess