EN
  • EN
  • DE

S-1132B33-M5T1S

Part No S-1132B33-M5T1S
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 185254-S-1132B33-M5T1S
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-1132B33-M5T1S CAD Model

Description

The S-1132B33-M5T1S is a positive voltage regulator IC manufactured by SII Semiconductor Corporation. It's engineered to provide a stable and accurate 3.3V output, making it suitable for a wide array of applications requiring a regulated power supply. This regulator is known for its low current consumption and high output voltage accuracy.

Applications:

  • Portable Devices: Powering various components in devices like smartphones, tablets, and MP3 players.
  • Wireless Communication: Supplying a stable voltage to RF modules and other components in wireless applications such as Bluetooth devices.
  • Microcontroller Power Supplies: Providing a regulated 3.3V source for microcontrollers in embedded systems.
  • Sensor Applications: Supplying power to various types of sensors requiring a stable and accurate voltage.
  • IoT (Internet of Things) Devices: Used in IoT devices to ensure a stable and reliable power source for various components.

Features:

  • Output Voltage: Fixed 3.3V output.
  • High Output Voltage Accuracy: Ensures a precise output voltage, typically ±1.0%.
  • Low Current Consumption: Minimizes power consumption, extending battery life in portable applications.
  • Input Voltage Range: Wide input voltage range to accommodate various power sources.
  • Overcurrent Protection: Includes built-in overcurrent protection to safeguard the regulator and connected components.
  • Small Package: Available in a compact SOT-23-5 package for space-constrained applications.

Benefits:

  • Stable Power Supply: Provides a consistent and stable 3.3V output, ensuring reliable operation of connected devices.
  • Energy Efficient: Low current consumption helps maximize battery life in portable applications.
  • Protection Features: Overcurrent protection prevents damage from excessive current draw.
  • Compact Form Factor: Small package size enables easy integration into miniaturized electronic devices.
  • Simple Implementation: Fixed output voltage simplifies circuit design.

Additional Details:

The S-1132B33-M5T1S is an LDO (Low Dropout) regulator, meaning it can maintain regulation even when the input voltage is close to the output voltage. This is particularly beneficial in battery-powered devices where the battery voltage gradually decreases during discharge. It also integrates a thermal shutdown circuit for protection against overheating under fault conditions. The operating temperature range typically spans from -40°C to +85°C, making it suitable for various operating environments. Further details, including maximum input voltage, quiescent current, and output voltage tolerance, are available in the product datasheet.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess