The S-1135B30-M5T1S is a positive voltage regulator IC manufactured by SII Semiconductor Corporation. This LDO (Low Dropout) regulator provides a stable 3.0V output, even when the input voltage is close to the output voltage. It features low current consumption and high accuracy, making it suitable for portable applications.
Applications
- Powering microcontrollers in embedded systems
- Voltage regulation in portable audio players
- Power supply for wireless sensors
- Voltage regulation for Bluetooth modules
- Power source for battery-powered devices
Features
- Input Voltage: 2.0 V to 5.5 V
- Output Voltage: 3.0 V (fixed)
- Output Voltage Accuracy: ±1.0%
- Dropout Voltage: 160 mV @ 100 mA
- Quiescent Current: 5.0 μA (typical)
- Output Current: 150 mA
- Built-in Overcurrent Protection Circuit
- Built-in Thermal Shutdown Circuit
- Package: SOT-23-5
Benefits
- Stable 3.0V Output: Provides a consistent and reliable 3.0V power supply for various electronic components.
- High Accuracy: Ensures precise voltage regulation with ±1.0% accuracy.
- Low Power Consumption: Minimizes battery drain, extending the operational life of portable devices.
- Overcurrent Protection: Prevents damage from excessive current draw.
- Thermal Shutdown: Protects the regulator from overheating and potential failure.
- Compact SOT-23-5 Package: Suitable for space-constrained applications.
The S-1135B30-M5T1S utilizes a low-dropout (LDO) architecture, which allows it to maintain a stable output voltage even when the input voltage is close to the output voltage. This is especially important in battery-powered applications where the battery voltage decreases as it discharges. The integrated overcurrent protection and thermal shutdown features enhance the regulator's robustness and prevent damage from overload conditions. The SOT-23-5 package offers a small footprint, making it ideal for use in compact electronic devices.