The S-1155B12-U5T1G is a voltage regulator IC manufactured by SII Semiconductor Corporation. It is a low-dropout (LDO) regulator that delivers a stable and accurate 1.2V output voltage. Its primary function is to provide a regulated voltage source for various electronic components, ensuring their proper operation and preventing damage from voltage fluctuations. The device's compact size and low power consumption make it well-suited for use in portable and battery-powered applications.
Applications
- Smartphones and mobile devices
- Tablets and portable computers
- Wearable electronics (smartwatches, fitness trackers)
- IoT (Internet of Things) devices
- Battery-powered sensors and wireless modules
- Microcontroller and microprocessor power supplies
Features
- Output Voltage: 1.2V
- High Output Voltage Accuracy: Typically ±1.0%
- Low Current Consumption: Low quiescent current for extended battery life
- Input Voltage Range: 1.5V to 5.5V (check datasheet for precise values)
- Package: SOT-23-5
- Overcurrent Protection
- Short-Circuit Protection
- Thermal Shutdown Protection
- Low Dropout Voltage
Benefits
- Provides a stable and accurate 1.2V supply, essential for reliable operation of sensitive electronic components.
- Extends battery life due to low quiescent current, critical for portable and wearable devices.
- Saves valuable board space with its compact SOT-23-5 package, facilitating smaller device designs.
- Protects both the regulator and connected components from damage due to overcurrent, short circuits, and excessive heat.
- Ensures stable output even when the input voltage is close to the output voltage, maximizing battery utilization in low-power applications.
Additional Details
The S-1155B12-U5T1G operates as a low-dropout (LDO) regulator, ensuring a stable 1.2V output even when the input voltage is only slightly higher. It is crucial for power management in various electronic devices. The device is housed in a SOT-23-5 package. Its built-in protection circuits, encompassing overcurrent, short-circuit, and thermal shutdown, greatly enhance system reliability and longevity. The IC is designed to operate within a temperature range of -40°C to +85°C.