EN
  • EN
  • DE

S-1200B25-A6T1S

Part No S-1200B25-A6T1S
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 185315-S-1200B25-A6T1S
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-1200B25-A6T1S CAD Model

Description

The S-1200B25-A6T1S is a high-performance voltage regulator manufactured by SII Semiconductor Corporation. It is designed to provide a stable and accurate output voltage for various electronic devices. The regulator is well-suited for applications that require low power consumption and high efficiency.

Applications

  • Smartphones and Tablets: Used for powering various components, ensuring stable voltage supply.
  • Wearable Devices: Integrated into smartwatches and fitness trackers for efficient power management.
  • IoT Devices: Suitable for powering low-power IoT sensors and communication modules.
  • Portable Medical Devices: Employed in portable medical equipment requiring precise voltage regulation.
  • Wireless Communication Devices: Used in Bluetooth modules and other wireless devices to maintain stable power.

Features

  • Low Dropout Voltage: Maintains a stable output voltage even with a low input voltage.
  • Low Quiescent Current: Minimizes power consumption when the device is not actively regulating.
  • High Output Voltage Accuracy: Provides a precise and stable output voltage.
  • Overcurrent Protection: Protects the device and the load from excessive current.
  • Thermal Shutdown Protection: Shuts down the device when the temperature exceeds a safe limit.

Benefits

  • Extended Battery Life: Low quiescent current maximizes battery life in portable devices.
  • Stable Performance: High output voltage accuracy ensures stable and reliable performance.
  • Enhanced Protection: Overcurrent and thermal shutdown protection prevent damage to the device and load.
  • Compact Design: Small footprint allows for easy integration into space-constrained applications.
  • Energy Efficiency: High efficiency reduces power loss and heat generation.

The S-1200B25-A6T1S voltage regulator is designed to offer excellent performance in a compact package. The low dropout voltage ensures stable operation even when the input voltage is close to the output voltage, while the low quiescent current helps to minimize power consumption in standby mode. The high output voltage accuracy is critical for sensitive electronic circuits that require a precise and stable voltage supply. The overcurrent and thermal shutdown protection features provide an added layer of safety, preventing damage to the device and the load in case of faults. These protection features significantly improve the reliability and longevity of the device. Its compact size and high efficiency make it an ideal choice for battery-powered applications where space and power are limited. Furthermore, the combination of features contributes to improved overall system performance and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9794 $65.8764
13+ $9.0090 $117.1170
20+ $8.7272 $174.5440
28+ $8.4454 $236.4712
36+ $8.1647 $293.9292
48+ $7.3192 $351.3216
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess