The S-1323B33NB-N8S-TF is a voltage detector IC manufactured by SII Semiconductor Corporation. This device is designed to monitor the power supply voltage of electronic devices and generate a reset signal when the voltage falls below a specified threshold, thereby preventing malfunctions and ensuring stable operation.
Applications
- Microcontroller reset circuits
- Power management systems
- Battery-powered devices
- CPU and memory protection
- Industrial control equipment
Features
- High-precision voltage detection: Offers accurate monitoring of the supply voltage, ensuring reliable reset functionality.
- Low current consumption: Minimizes power drain, making it suitable for battery-operated devices and energy-sensitive applications.
- Compact package: Available in a small package, saving valuable board space in densely populated circuit designs.
- Built-in hysteresis: Provides stable operation and prevents false triggering due to noisy voltage signals.
- Open drain output: Allows for flexible connection to various logic levels and external pull-up resistors.
Benefits
- Protects against data corruption: By generating a reset signal during voltage drops, the device prevents data corruption and ensures system integrity.
- Extends battery life: Its low power consumption contributes to longer battery life in portable devices.
- Simplifies system design: The integrated features simplify the design of power management and reset circuits.
- Enhances system reliability: Provides a reliable reset function, increasing the overall reliability of electronic systems.
- Reduces component count: Integrating voltage detection and reset functionality reduces the need for external components.
Additional Details
The S-1323B33NB-N8S-TF is designed to operate over a wide temperature range, ensuring reliable performance in various environmental conditions. Its high-precision voltage detection and low current consumption make it an excellent choice for a wide range of applications requiring voltage monitoring and reset functionality. The 3.3V detection is ideal for monitoring common 3.3V power rails and the small package size makes it ideal for space constrained applications.
The open drain output requires a pull-up resistor, this allows a designer to use the desired voltage level for the application.