EN
  • EN
  • DE

S-1711A1515-I6T1G

Part No S-1711A1515-I6T1G
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 185381-S-1711A1515-I6T1G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-1711A1515-I6T1G CAD Model

Description

The S-1711A1515-I6T1G is a voltage regulator manufactured by SII Semiconductor Corporation (Seiko Instruments Inc.). Voltage regulators are essential components in electronic circuits, maintaining a stable output voltage despite variations in input voltage or load current. The S-1711 series is known for its low current consumption and high accuracy, making it suitable for battery-powered devices and other applications where efficiency is critical.

The S-1711A1515-I6T1G voltage regulator is commonly used in applications such as:

  • Mobile Devices: Powering microcontrollers, sensors, and other components in smartphones, tablets, and wearable devices.
  • Battery-Powered Equipment: Providing a stable voltage source for portable devices such as MP3 players, digital cameras, and handheld games.
  • IoT Devices: Regulating voltage in wireless sensors, smart home devices, and other connected devices.
  • Medical Devices: Ensuring accurate and reliable operation in medical equipment such as blood glucose meters and heart rate monitors.
  • Backup Power Systems: Regulating voltage in battery backup systems for critical equipment.

Features

  • Output Voltage: 1.5V (as indicated by '1515' in the part number).
  • Input Voltage Range: Typically from 1.8V to 5.5V.
  • Low Dropout Voltage: Maintains regulation with minimal difference between input and output voltage.
  • Low Quiescent Current: Consumes very little current when not supplying load.
  • High Output Voltage Accuracy: Provides a precise and stable output voltage.
  • Overcurrent Protection: Protects the regulator and connected devices from damage due to excessive current.
  • Thermal Shutdown Protection: Protects the regulator from overheating.
  • Small Package: Available in compact packages such as SOT-23-5 or SOT-89.

Benefits

  • Extended Battery Life: Minimizes power consumption, extending the operating time of battery-powered devices.
  • Stable Voltage Supply: Provides a consistent and reliable voltage source for sensitive electronic components.
  • Improved System Performance: Enhances the overall performance and reliability of electronic systems.
  • Protection Against Damage: Protects the regulator and connected devices from overcurrent and thermal damage.
  • Compact Design: Allows for smaller and more portable device designs.

Additional Details: The S-1711 series is known for its excellent transient response and low noise characteristics. When selecting a voltage regulator, it's important to consider factors such as output voltage, input voltage range, load current, and package size. It's crucial to consult the datasheet for specific operating conditions and recommended external components, such as capacitors. Different output voltage variants are also available within the S-1711 family; check the full part number when sourcing.

You May Also Be Interested in

Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.1876 $58.1560
755+ $0.1540 $116.2700
1,165+ $0.1491 $173.7015
1,600+ $0.1444 $231.0400
2,070+ $0.1395 $288.7650
2,775+ $0.1251 $347.1525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,780 pieces
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess