EN
  • EN
  • DE

S-1711A3333-I6T1G

Part No S-1711A3333-I6T1G
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 185401-S-1711A3333-I6T1G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-1711A3333-I6T1G CAD Model

Description

The S-1711A3333-I6T1G is a voltage regulator IC manufactured by SII Semiconductor Corporation. It's a low dropout (LDO) regulator designed to provide a stable and accurate 3.3V output voltage, even when the input voltage is close to the output voltage. This makes it particularly well-suited for battery-powered devices and applications where efficiency is paramount.

Applications

  • Smartphones and Mobile Devices: Provides regulated power to various components, ensuring stable operation and extending battery life.
  • Tablets and Portable Media Players: Efficiently regulates voltage for displays, processors, and other critical circuits.
  • Wearable Devices (Smartwatches, Fitness Trackers): Powers various components in small, battery-operated wearables.
  • IoT (Internet of Things) Devices: Supplies stable voltage for sensors, communication modules, and microcontrollers in IoT applications.
  • Wireless Communication Modules: Regulates voltage for Bluetooth, Wi-Fi, and other wireless transceivers.

Features

  • Low Dropout Voltage: Maintains a stable 3.3V output even with a low input voltage, maximizing battery utilization.
  • High Output Voltage Accuracy: Ensures precise and reliable voltage regulation.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Overcurrent Protection: Protects the regulator and the load from damage caused by excessive current draw.
  • Thermal Shutdown: Prevents overheating by shutting down the regulator at high temperatures.
  • Small Package: Compact size allows for integration into space-constrained applications.

Benefits

  • Extended Battery Life: Low quiescent current and efficient regulation prolong battery life in portable devices.
  • Reliable Performance: Stable and accurate output voltage ensures consistent operation of connected devices.
  • Protection against Damage: Overcurrent and thermal shutdown features protect the regulator and the load from potential failures.
  • Energy Efficiency: Low dropout voltage reduces power loss and improves overall system efficiency.
  • Simplified Design: Integrated features simplify the design of power management circuits.

Additional Details

The S-1711A3333-I6T1G is designed for a range of input voltages and provides a fixed output voltage of 3.3V with high accuracy. It is available in a small package footprint suitable for space-sensitive applications. For detailed electrical characteristics, thermal performance, and package dimensions, refer to the manufacturer's datasheet.

You May Also Be Interested in

Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess