EN
  • EN
  • DE

S-24C02AFJ-TB-01

Part No S-24C02AFJ-TB-01
Manufacturer SII Semiconductor Corporation
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 185693-S-24C02AFJ-TB-01
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-24C02AFJ-TB-01 CAD Model

Description

The S-24C02AFJ-TB-01 is a 2Kbit (256 x 8 bit) EEPROM (Electrically Erasable Programmable Read-Only Memory) from SII Semiconductor Corporation. This device features a serial I²C bus interface and is designed for low voltage, low current operation. It's well-suited for a variety of applications that require non-volatile memory with a straightforward communication interface.

Applications:

  • Consumer Electronics: Commonly found in TVs, DVD players, and set-top boxes for storing user preferences and system settings.
  • Industrial Equipment: Integrated into programmable logic controllers (PLCs) and data loggers for storing calibration parameters and configuration data.
  • Medical Devices: Used in medical instruments and monitoring systems for storing device settings and patient data.
  • Automotive Systems: Found in car radios, navigation systems, and engine control units (ECUs) for storing configuration data and diagnostic information.
  • Security Systems: Used in alarm systems, access control systems, and surveillance equipment for storing security codes and event logs.

Features:

  • Memory Capacity: 2Kbit (256 x 8 bit) capacity.
  • Interface: I²C serial interface for easy communication with microcontrollers.
  • Operating Voltage: Low voltage operation, typically between 1.6V and 5.5V.
  • Low Power Consumption: Low read and write currents to minimize power consumption.
  • Write Protection: Hardware write protection to prevent accidental data corruption.
  • Operating Temperature Range: Wide operating temperature range, typically from -40°C to +85°C.
  • Data Retention: Long data retention, typically 100 years.
  • Endurance: High endurance, typically 1 million write cycles.
  • Package: Available in small packages, such as SOT-23-5, for space-constrained applications.

Benefits:

  • Non-Volatile Memory: Retains data even when power is removed.
  • Easy Integration: Simple I²C interface for easy integration into existing systems.
  • Low Power Consumption: Extends battery life in portable devices.
  • High Reliability: Provides reliable data storage with high endurance and long data retention.
  • Compact Size: Small package options enable use in space-constrained applications.
  • Data Protection: Hardware write protection prevents unintended data modification.

Additional Details:

The S-24C02AFJ-TB-01 supports standard I²C communication speeds, including standard mode (100 kHz) and fast mode (400 kHz). It features a self-timed write cycle, simplifying the write operation process. Its robust design and wide operating temperature range make it suitable for use in industrial and automotive environments. The product is also compliant with RoHS standards, ensuring environmental friendliness.

You May Also Be Interested in

Winbond Electronics
IC SDRAM 1GB X16 933MHZ 96WBGA / SDRAM - DDR3 Memory IC 1Gb (64M x 16) SSTL_15 933 MHz 20 ns 96-VFBGA (7.5x13)
Lowest to $4.1752
Alliance Memory, Inc.
SDRAM - 256K, 16X16, TSOP 54 / SDRAM Memory IC 256Mb (16M x 16) LVTTL 166 MHz 5 ns 54-TSOP II
Lowest to $5.8209
Winbond Electronics
IC FLASH 128MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 133 MHz 8-SOIC
Lowest to $2.4235
Microchip Technology
IC EEPROM 16KBIT I2C 400KHZ 8DFN / EEPROM Memory IC 16Kb (2K x 8) I²C 400 kHz 900 ns 8-DFN (2x3)
Lowest to $1.2348
Microchip Technology
IC EEPROM 2KBIT I2C SOT23-5 / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns SOT-23-5
Lowest to $0.5021
GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8LGA / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 104 MHz 8-LGA
Lowest to $0.6711
Winbond Electronics
IC FLASH / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 133 MHz 6 ns 8-SOIC
Lowest to $10.0855
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 48TSOP / FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 70 ns 48-TSOP
Lowest to $4.6918
Winbond Electronics
IC FLASH 16MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O, QPI 104 MHz 8-SOIC
Lowest to $1.4689

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess