EN
  • EN
  • DE

S-29L394AFS-TB

Part No S-29L394AFS-TB
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 306461-S-29L394AFS-TB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-29L394AFS-TB CAD Model

Description

The S-29L394AFS-TB is a voltage detector IC manufactured by SII Semiconductor Corporation. Its primary function is to monitor voltage levels in electronic circuits, triggering a reset signal when the voltage drops below a predetermined threshold. This capability is critical for preventing malfunctions and data corruption in sensitive components, such as microcontrollers, memory devices, and other crucial system elements.

Applications

  • Microcontroller reset circuits
  • Voltage monitoring in battery-powered equipment
  • Power failure detection systems
  • Data protection in memory storage
  • System supervision within industrial automation systems

Features

  • Minimal Current Consumption: Operates with extremely low current, crucial for extending battery life in portable applications.
  • Precise Voltage Detection: Ensures reliable reset triggering through accurate monitoring of voltage levels.
  • Broad Operating Voltage Range: Allows for versatile application across various system designs due to its wide voltage compatibility.
  • Compact Packaging: Available in space-saving packages to minimize board footprint.
  • Integrated Hysteresis: Prevents erratic switching near the threshold voltage for enhanced stability.

Benefits

  • Enhanced System Reliability: Mitigates malfunctions resulting from voltage fluctuations.
  • Preserved Data Integrity: Safeguards data stored in memory modules during power outages.
  • Extended Battery Operation: The low current consumption maximizes the lifespan of batteries in portable devices.
  • Streamlined Board Layout: The small form factor contributes to efficient use of PCB real estate.
  • Simplified Implementation: Facilitates easy integration into existing circuit designs.

Additional Details

The S-29L394AFS-TB typically incorporates a fixed detection voltage; the precise value is documented in the official product datasheet. It commonly utilizes an open-drain output configuration, necessitating the use of an external pull-up resistor. Comprehensive specifications regarding the operating temperature range, electrical characteristics, timing diagrams, and detailed application guidelines can be found in the official datasheet. Consulting this document is vital to ensure proper implementation and optimal performance in the designated application.

This voltage detector is frequently employed in applications where a consistent and dependable reset signal is required during power-up, power-down, or brown-out conditions. By guaranteeing that microcontrollers and other vital components are correctly reset, the S-29L394AFS-TB contributes significantly to maintaining system stability and preventing potential data loss.

You May Also Be Interested in

Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Fuji Electric
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess