EN
  • EN
  • DE

S-8052HNM-CR

Part No S-8052HNM-CR
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 308214-S-8052HNM-CR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S-8052HNM-CR CAD Model

Description

The S-8052HNM-CR is a voltage detector manufactured by SII Semiconductor Corporation. It's designed to monitor voltage levels in electronic circuits and trigger a reset signal when the voltage drops below a predetermined threshold. This function is crucial for protecting sensitive components from damage caused by undervoltage conditions and ensuring the reliable operation of various electronic systems.

Applications

  • Microcontroller reset circuits: Used to reset microcontrollers when the power supply voltage drops below the minimum operating voltage.
  • CPU reset circuits: Similar to microcontroller applications, ensuring the CPU starts from a known state after a power interruption.
  • Power management systems: Monitoring the voltage of batteries or power supplies to prevent deep discharge or undervoltage conditions.
  • Industrial control systems: Protecting sensitive equipment from voltage fluctuations.
  • Consumer electronics: Ensuring stable operation of devices like smartphones, tablets, and other portable devices.

Features

  • High-accuracy detection voltage: Provides precise voltage monitoring for reliable reset triggering.
  • Ultra-low current consumption: Minimizes power consumption in battery-powered applications.
  • Small package size: Allows for compact circuit designs.
  • Wide operating voltage range: Supports a variety of power supply voltages.
  • Hysteresis: Built-in hysteresis prevents chattering during voltage transitions.

Benefits

  • Protection against undervoltage: Prevents damage to sensitive electronic components.
  • Improved system reliability: Ensures stable and predictable operation of electronic systems.
  • Extended battery life: Low current consumption prolongs battery life in portable applications.
  • Simplified circuit design: Integrated features reduce the number of external components required.
  • Enhanced system stability: Hysteresis eliminates false triggering due to voltage noise.

Additional Details

The S-8052HNM-CR typically features a fixed detection voltage. It usually operates with a supply voltage in the range of 1.0V to 5.5V. The specific detection voltage and release voltage can vary depending on the exact part number variation. The output type is typically either N-channel open drain or CMOS output. The operating temperature range is typically -40°C to +85°C.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $16.3040
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess