The S-80722AL-AK-T1 is a voltage detector manufactured by SII Semiconductor Corporation. This device is designed to monitor the input voltage and generate a reset signal when the voltage drops below a certain threshold. It is commonly used to protect microcontrollers and other sensitive components from damage due to undervoltage conditions. The -AK-T1 likely refers to a specific package or configuration option.
Applications
- Microcontroller reset circuits
- Power supply monitoring
- Battery-powered devices
- Overvoltage/Undervoltage protection
- Industrial control systems
Features
- Low current consumption
- High-accuracy detection voltage
- Hysteresis to prevent oscillation
- Small surface-mount package (likely SOT-23 or similar)
- Open-drain output
- Wide operating temperature range
Benefits
- Prevents microcontroller malfunction due to low voltage
- Extends battery life in portable applications
- Simplifies circuit design
- Improves system reliability
- Protects sensitive components from damage
Additional Details
The S-80722AL-AK-T1 offers precise voltage detection with minimal power consumption. The hysteresis feature ensures stable operation by preventing the output from oscillating when the input voltage is near the threshold. The open-drain output allows for easy interfacing with various logic levels. The specific 'AK-T1' designation usually indicates specific tolerances, packaging (like tape and reel for automated assembly), or other manufacturing options. Its primary role is to provide reliable voltage monitoring and reset functionality in a compact and efficient manner.